EN
  • EN
  • DE

ADR434ARM

Part No ADR434ARM
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8MSOP / Voltage Reference IC V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADR434
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADR434ARM-AD,ANAANAADR434ARM
Standard Package 50
Win Source Part Number 1320476-ADR434ARM
Ultra Librarian 3D Model Ultra Librarian ADR434ARM CAD Model

Description

Product Overview: ADR434ARM from Analog Devices Inc.

The ADR434ARM is a high-precision, low-noise, ultra-stable series voltage reference from Analog Devices Inc., a leading global semiconductor company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. Designed to maintain accuracy over time and varying temperature conditions, the ADR434ARM is an ideal choice for precision data conversion and measurement applications.

This voltage reference features a typical output voltage of 4.096 volts, which is a common reference voltage for analog-to-digital converters (ADCs), ensuring compatibility with a wide range of devices and systems. The ADR434ARM boasts an impressive temperature coefficient of just 3 ppm/°C (max) over the full industrial temperature range (-40°C to +125°C), which ensures stable performance even under extreme conditions.

The low noise specification of the ADR434ARM, which is typically 1.5 µVp-p (0.1 Hz to 10 Hz), contributes to its ability to provide a clean, stable voltage reference, making it particularly suitable for high-resolution conversion applications where noise can significantly affect accuracy. It also features a low dropout voltage, allowing it to function effectively even with minimal headroom above the output voltage, which is beneficial for low-power applications.

With a long-term stability of 50 ppm typical after 1,000 hours, the ADR434ARM ensures consistent performance over the lifespan of the device. Additionally, the product is offered in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications, while still providing excellent thermal performance and reliability.

The ADR434ARM is also characterized by its ease of use, requiring no external capacitors for operation, although it is stable with capacitive loads. This simplifies design and reduces the bill of materials for system designers. Furthermore, the device is fully specified for operation at supply voltages from 4.5 V to 18 V, providing flexibility in a variety of power supply scenarios.

In summary, the ADR434ARM from Analog Devices Inc. is a highly reliable and precise voltage reference that offers excellent temperature stability, low noise, and long-term accuracy, making it an exceptional choice for high-performance industrial, medical, and communication applications where precision is paramount.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1872 $56.7488
9+ $11.6408 $104.7672
14+ $11.2771 $157.8794
19+ $10.9133 $207.3527
24+ $10.5495 $253.1880
32+ $9.4582 $302.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess