EN
  • EN
  • DE

ADPA9002ACGZN

Part No ADPA9002ACGZN
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 0HZ-10GHZ 32LFCSP / RF Amplifier IC General Purpose 0Hz ~ 10GHz 32-LFCSP-CAV (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 0Hz ~ 10GHz
P1dB 29dBm
Gain 15.5dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 10V ~ 15V
Current - Supply 385mA
Test Frequency 0Hz ~ 5GHz
Mounting Type Surface Mount
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number ADPA9002
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1336801-ADPA9002ACGZN
Ultra Librarian 3D Model Ultra Librarian ADPA9002ACGZN CAD Model

Description

Product Overview: ADPA9002ACGZN

The ADPA9002ACGZN is a high-performance, integrated RF amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. This cutting-edge component is designed to deliver exceptional signal amplification for a wide range of applications, including wireless communication systems, radar, and test equipment.

Key Features

  • Frequency Range: The ADPA9002ACGZN operates over a broad frequency range, ensuring versatility across various RF applications.
  • High Gain: With its high gain levels, this amplifier can boost weak signals without significant distortion, maintaining signal integrity.
  • Low Noise Figure: The low noise figure of the ADPA9002ACGZN minimizes additional noise, ensuring a clean amplification of the original signal.
  • Linearity: Excellent linearity performance is critical in maintaining signal fidelity, and this product excels in delivering linear amplification.
  • Power Efficiency: Designed with power efficiency in mind, the ADPA9002ACGZN helps reduce overall power consumption in your system.
  • Robust Construction: Built to last, this amplifier is manufactured to withstand the rigors of demanding environments.
  • Package Type: The component comes in a compact, surface-mount package that allows for easy integration into a variety of circuit designs.

Applications

The ADPA9002ACGZN is suitable for a multitude of RF applications due to its versatile nature. It is commonly used in:

  • Wireless infrastructure
  • Military and space applications
  • Commercial and consumer communication devices
  • Radar systems
  • RF test and measurement equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADPA9002ACGZN is no exception, and it has been rigorously tested to ensure performance and durability. With Analog Devices' reputation for excellence, customers can trust this amplifier to perform consistently in their critical applications.

Ordering Information

For detailed specifications and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives. The ADPA9002ACGZN is available for purchase, and technical support is provided to assist with any design or integration challenges.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess