EN
  • EN
  • DE

ADP1071-1ARWZ

Part No ADP1071-1ARWZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description ISOLATED FLYBACK CONTROLLER W/LI / Power Supply Controller Flyback, Forward Converters 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Flyback, Forward Converters
Voltage - Input 0.4V ~ 3V
Voltage - Supply 4.7V ~ 12.5V
Current - Supply 16.6 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADP1071
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338243-ADP1071-1ARWZ
Ultra Librarian 3D Model Ultra Librarian ADP1071-1ARWZ CAD Model

Description

The ADP1071-1ARWZ is a cutting-edge integrated power solution from Analog Devices Inc., designed to simplify the design and enhance the performance of power supply systems. This advanced component is part of the ADP1071 series, which are synchronous, PWM, current-mode, fixed-frequency, isolated power supply controllers designed for high-efficiency and compact power solutions.

Key Features

  • Integrated MOSFET Drivers: The ADP1071-1ARWZ features built-in drivers for N-channel MOSFETs, providing efficient power conversion with reduced external component count.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Current Mode Control: With current mode control, the ADP1071-1ARWZ offers excellent transient response and simplified loop compensation.
  • Fixed Switching Frequency: The fixed-frequency operation reduces noise and allows for predictable performance, which is crucial in noise-sensitive applications.
  • Programmable Soft Start: The soft-start feature limits inrush current during startup, enhancing system reliability and extending the life of the product.
  • Multiple Protection Features: The device includes overcurrent protection, overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The ADP1071-1ARWZ is ideal for isolated DC-to-DC power supply designs and is commonly used in the following applications:

  • Telecommunications equipment
  • Industrial and instrumentation systems
  • Medical devices
  • Data acquisition and control systems

Package and Availability

This device is available in a compact 16-lead SOIC package with a wide temperature range, making it suitable for various environments and applications. The ADP1071-1ARWZ is part of Analog Devices Inc.'s commitment to providing high-performance, integrated circuit solutions for power management challenges.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
Lowest to $6.5223
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess