EN
  • EN
  • DE

ADMV7320-EVALZ

Part No ADMV7320-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD 81-86GHZ UPCONVERTER / - ADMV7320 Upconverter 81GHz ~ 86GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Upconverter
Frequency 81GHz ~ 86GHz
For Use With/Related Products ADMV7320
Supplied Contents Board(s)
Base Product Number ADMV7320
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345447-ADMV7320-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADMV7320-EVALZ CAD Model

Description

The ADMV7320-EVALZ by Analog Devices Inc. is a comprehensive evaluation board designed to showcase the capabilities of the ADMV7320, a highly integrated microwave upconverter optimized for 28 GHz 5G radio applications. This evaluation board is a vital tool for engineers and designers seeking to test and validate the performance of the ADMV7320 in a real-world scenario.

The ADMV7320-EVALZ features the ADMV7320 chip, which boasts a wide RF bandwidth from 24.5 GHz to 43.5 GHz, making it suitable for a variety of high-frequency applications beyond just 5G, such as satellite communications and radar systems. The device integrates an I/Q mixer, LO buffer amplifier, and RF output balun, providing users with a simple and compact solution for upconversion needs.

The evaluation board is designed with user-friendliness in mind, offering easy access to all the critical pins and signals of the ADMV7320 through SMA connectors. This allows for quick and straightforward connection to test equipment and other external circuitry. The board also includes decoupling and matching components that are optimized for performance, ensuring that users can achieve the best possible results from their evaluations.

On the ADMV7320-EVALZ, the ADMV7320 is configured to accept an IF input range from 800 MHz to 6 GHz, providing a broad frequency range for the input signal. Additionally, the board is equipped with an LO input that supports a frequency range from 21.7 GHz to 33.4 GHz, which can be supplied externally through another SMA connector.

The ADMV7320-EVALZ comes with comprehensive documentation, including a detailed user guide that covers setup, operation, and the evaluation procedure. This, combined with the technical support and resources provided by Analog Devices Inc., ensures that users can quickly become proficient in utilizing the evaluation board and the ADMV7320 chip for their specific applications.

Overall, the ADMV7320-EVALZ is an indispensable tool for any professional working with high-frequency signal upconversion, providing a straightforward platform for assessing the ADMV7320's performance and facilitating the development of cutting-edge RF solutions.

You May Also Be Interested in

MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess