EN
  • EN
  • DE

ADM6713MAKS-REEL7

Part No ADM6713MAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-82A, SOT-343
Supplier Device Package SC-70-4
Base Product Number ADM6713
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6713MAKS-REEL7TR,ANAANAADM6713MAKS-REEL7,ADM6713MAKS-RL7CT-ND,ADM6713MAKS-RL7TR,ADM6713MAKS-RL7TR-ND,ADM6713MAKS-REEL7DKR,ADM6713MAKSREEL7,ADM6713MAKS-REEL7CT,ADM6713MAKS-RL7CT,2156-ADM6713MAKS-REEL7-ADTR,ADM6713MAKS-REEL7-ND
Standard Package 3,000
Win Source Part Number 1321902-ADM6713MAKS-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM6713MAKS-REEL7 CAD Model

Description

Product Overview: ADM6713MAKS-REEL7

The ADM6713MAKS-REEL7 is a high-quality supervisory circuit from the reputable manufacturer Analog Devices Inc. This precision device is designed to monitor power supply voltages, ensuring that electronic systems operate within specified voltage ranges. It is an essential component for enhancing system reliability in a wide range of applications, including microprocessor and microcontroller-based systems, portable and battery-powered equipment, and industrial controllers.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a specific threshold voltage, providing a reset signal to the host system whenever the monitored voltage falls below this threshold. This feature helps in preventing system failures due to unexpected power dips.
  • Reset Timeout: It comes with an adjustable reset timeout period, allowing designers to set the duration for which the reset condition is maintained after the voltage falls below the acceptable range.
  • Low Power Consumption: Designed for energy-efficient operations, the ADM6713MAKS-REEL7 is ideal for battery-powered applications where power conservation is crucial.
  • High Accuracy: This supervisory circuit offers high voltage threshold accuracy, ensuring precise monitoring and reliable system operation.
  • Compact Packaging: The device is available in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The ADM6713MAKS-REEL7 is versatile and can be used in various applications, including:

  • Computers and servers
  • Portable and handheld devices
  • Industrial equipment
  • Medical devices
  • Communication infrastructure

Ordering Information

The product is supplied in tape and reel format, indicated by the "REEL" suffix in the part number, facilitating automated assembly processes. The "7" at the end of the part number denotes the reel size, which is standard for surface mount components.

In summary, the ADM6713MAKS-REEL7 is a robust and reliable solution for voltage monitoring and system reset functions. Its precision and low power consumption make it an excellent choice for safeguarding electronic systems across a diverse range of industries.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess