The TAJC227K006RNJ is a solid tantalum capacitor from AVX Corporation's TAJ series, designed for general-purpose applications. The 'C' likely indicates the case size, and the 'RNJ' suffix might specify the packaging or termination. These capacitors are known for their stable electrical properties and reliable performance.
Applications
- Power supply filtering
- Bypass capacitors in digital circuits
- DC-DC converters
- Consumer electronics
- Industrial control equipment
Features
- Surface mount technology (SMT)
- Solid tantalum construction
- Molded case for protection
- Stable capacitance over temperature
- RoHS compliant
Benefits
- Compact size
- Suitable for automated assembly
- Reliable performance
- Consistent electrical characteristics
- Environmentally friendly
Specifications
The TAJC227K006RNJ has a capacitance of 220µF with a tolerance of ±10%. The rated voltage is 6.3VDC. The operating temperature range is -55°C to +125°C. The case size is C case. ESR (Equivalent Series Resistance) is an important parameter for high-frequency applications, and values can be found in the AVX datasheet. Terminations are typically tin-plated for solderability. Voltage derating is generally recommended.
Consult the official AVX datasheet for complete and accurate specifications, including ESR values, ripple current ratings, and soldering profiles. These details are crucial for proper application and optimal performance.