EN
  • EN
  • DE

ADM207AR-REEL

Part No ADM207AR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5DVR/3REC 24SOIC / 5/3 Transceiver RS232 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Bulk
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Voltage - Supply 4.5V ~ 5.5V
Mounting Surface Mount
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ADM207
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADM207AR-REEL-ADTR,ANAANAADM207AR-REEL
Standard Package 1,000
Win Source Part Number 1321782-ADM207AR-REEL
Ultra Librarian 3D Model Ultra Librarian ADM207AR-REEL CAD Model

Description

Product Overview: ADM207AR-REEL from Analog Devices Inc.

The ADM207AR-REEL is a high-performance, 5-driver/3-receiver, RS-232 transceiver from the reputable Analog Devices Inc. This integrated circuit is designed to meet the stringent EIA-232-E and V.28 specifications, making it an ideal solution for serial communication in a wide array of applications. The ADM207AR-REEL is particularly suitable for situations where ±12V is not available, as it features an onboard charge pump to generate the necessary voltage levels for RS-232 transmission from a single 5V supply.

This transceiver is capable of operating at data rates up to 230 kbps, ensuring efficient data transfer for high-speed applications. Each receiver can handle up to ±30V input levels, providing robust performance and enhancing the device's tolerance to electrical noise, a common challenge in industrial environments. The ADM207AR-REEL also features a shutdown mode that reduces power consumption to 0.1µW, making it a power-efficient choice for battery-powered or power-sensitive systems.

The ADM207AR-REEL comes in a compact surface-mount package, making it suitable for space-constrained applications. Its packaging is a part of the 'REEL' series, indicating that it's provided in tape and reel form for automated assembly processes, facilitating efficient manufacturing and handling.

Key features of the ADM207AR-REEL include:

  • 5V powered RS-232 transceiver
  • 5 drivers and 3 receivers
  • 230 kbps data rate
  • Meets EIA-232-E and V.28 specifications
  • Onboard voltage doubler/inverter
  • ±30V receiver input levels
  • Low power shutdown mode
  • Surface-mount package
  • Supplied in tape and reel

Applications for the ADM207AR-REEL are diverse and include portable or compact communication devices, point-of-sale systems, peripheral connectivity, and any system requiring reliable RS-232 communication under varied power and environmental conditions.

Analog Devices Inc. is known for their high-quality components and the ADM207AR-REEL is no exception. It is designed to provide reliable, high-speed communication with the robustness and power efficiency required for today's electronic devices.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9967 $59.9505
36+ $3.2794 $118.0584
55+ $3.1769 $174.7295
76+ $3.0744 $233.6544
98+ $2.9720 $291.2560
131+ $2.6645 $349.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess