EN
  • EN
  • DE

ADM13305-5ARZ

Part No ADM13305-5ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.25V, Adj
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM13305
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAADM13305-5ARZ,ADM13305-5ARZ-ND,505-ADM13305-5ARZ,2156-ADM13305-5ARZ,-2735-ADM13305-5ARZ
Standard Package 98
Win Source Part Number 1321824-ADM13305-5ARZ
Ultra Librarian 3D Model Ultra Librarian ADM13305-5ARZ CAD Model

Description

The ADM13305-5ARZ is a highly integrated voltage supervisor chip designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact, precision device is engineered to monitor power supplies in microprocessor systems, providing a reliable safeguard against system failure due to unstable or incorrect voltages.

Key Features:

  • Voltage Supervision: The ADM13305-5ARZ ensures that the system voltage levels remain within specified thresholds, triggering a reset signal to the microprocessor when necessary to prevent system damage or data corruption.
  • Reset Timeout: It features an adjustable reset timeout period, which can be configured by the user to suit specific system requirements, ensuring the system has adequate time to return to a stable state before resuming operation.
  • Low Power Consumption: Designed for energy-efficient operation, this device consumes minimal power, making it ideal for portable and battery-operated systems.
  • High Accuracy: The ADM13305-5ARZ provides high accuracy in monitoring voltage thresholds, ensuring precise and reliable operation, which is critical for maintaining system integrity.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in various environments and applications.

Applications:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Data Communication Systems

Product Specifications:

Parameter Value
Package / Case SOT-23-5
Output Type Active Low, Push-Pull
Number of Voltages Monitored 1
Supply Voltage - Min 1.1V
Supply Voltage - Max 5.5V
Operating Temperature -40°C to +125°C

The ADM13305-5ARZ from Analog Devices Inc. represents a blend of performance, reliability, and precision, making it an essential component for any system requiring accurate voltage supervision.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess