EN
  • EN
  • DE

ADL9005ACPZN

Part No ADL9005ACPZN
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description DC TO 28 GHZ DISTRIBUTED LNA / RF Amplifier IC General Purpose 10MHz ~ 26.5GHz 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Series ADL
Package Strip
Frequency 10MHz ~ 26.5GHz
P1dB 13.5dBm
Gain 19dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 3V ~ 6V
Current - Supply 80mA
Test Frequency 10MHz ~ 20GHz
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Other Names 505-ADL9005ACPZNTR,505-ADL9005ACPZNDKR,505-ADL9005ACPZN,505-ADL9005ACPZNDKR,-2735-ADL9005ACPZN,505-ADL9005ACPZNCT,505-ADL9005ACPZNCT,505-ADL9005ACPZNTR
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236237-ADL9005ACPZN
Ultra Librarian 3D Model Ultra Librarian ADL9005ACPZN CAD Model

Description

Analog Devices ADL9005ACPZN Overview

The ADL9005ACPZN from Analog Devices Inc. is a high-performance, low noise amplifier (LNA) designed for a wide range of radio frequency (RF) applications. This versatile amplifier is engineered to deliver exceptional linearity and noise figure performance, making it an ideal choice for demanding wireless infrastructure, satellite, and radar systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, providing flexibility for use in multiple RF bands.
  • Low Noise Figure: With its low noise figure, the ADL9005ACPZN ensures excellent signal integrity, which is crucial for high-sensitivity receiver applications.
  • High Linearity: The amplifier offers high linearity, which reduces distortion and improves the dynamic range of the system it is used in.
  • Single Supply Voltage: Designed for easy integration, the LNA runs on a single supply voltage, simplifying the power supply design.
  • Power-down Capability: It features a power-down mode for reduced power consumption when the amplifier is not in use, contributing to energy-efficient designs.
  • Robust Packaging: The ADL9005ACPZN is available in a compact package, making it suitable for space-constrained applications while providing robust protection for the internal circuitry.

Applications

The ADL9005ACPZN is designed for use in a variety of applications where high performance and reliability are paramount. These applications include:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Satellite communications
  • Radar systems
  • Test and measurement equipment
  • RF and microwave circuits

With its exceptional performance and versatility, the ADL9005ACPZN from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance of their RF systems. Its integration-friendly features and robust design ensure it can meet the rigorous demands of modern electronic environments.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess