EN
  • EN
  • DE

ADL5726ACPZN-R7

Part No ADL5726ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP 21.2GHZ-23.6GHZ 8LFCSP-UD / RF Amplifier IC 21.2GHz ~ 23.6GHz 8-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 21.2GHz ~ 23.6GHz
P1dB -9.5dBm
Gain 24.7dB
Noise Figure 3.3dB
Voltage - Supply 1.8V ~ 3.3V
Current - Supply 77mA
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Base Product Number ADL5726
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8542.39.0001
Other Part Number ADL5726ACPZN-R7TR,ADL5726ACPZN-R7DKR,-2735-ADL5726ACPZN-R7DKR,ADL5726ACPZN-R7-ND,2156-ADL5726ACPZN-R7-505,ADL5726ACPZN-R7CT,-2735-ADL5726ACPZN-R7CT
Standard Package 3,000
Win Source Part Number 1321755-ADL5726ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5726ACPZN-R7 CAD Model

Description

The ADL5726ACPZN-R7 is a high-performance, RF/IF gain block amplifier designed and manufactured by Analog Devices Inc. This versatile component is engineered to deliver consistent, reliable performance in a wide array of RF applications, including wireless infrastructure, satellite communications, and defense systems.

Key Features

  • Frequency Range: The ADL5726 operates over a broad frequency range, making it suitable for various applications in the RF and microwave spectrum.
  • High Linearity: It offers excellent linearity, which is essential for maintaining signal fidelity and reducing distortion in communication systems.
  • Fixed Gain: The device provides a fixed gain, simplifying the design process by eliminating the need for external gain control components.
  • Single Power Supply: The amplifier operates on a single power supply, which simplifies the power management within the system.
  • Robust Packaging: Housed in a compact, RoHS-compliant package, the ADL5726ACPZN-R7 is designed for durability and longevity in harsh environments.

Applications

The ADL5726ACPZN-R7 is optimized for use in a variety of applications where a high-quality signal amplification is required. Its robust design and performance characteristics make it well-suited for:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Satellite communications (e.g., transponders, downlink/uplink systems)
  • Defense and aerospace systems (e.g., radar, electronic warfare)
  • Test and measurement equipment

Technical Specifications

Parameter Value
Frequency Range Specified by manufacturer
Gain Fixed value in dB
Supply Voltage Single voltage spec
Package RoHS-compliant package

For detailed specifications and application support, customers are advised to consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess