Product Overview: ADIN1200BCP32Z
The ADIN1200BCP32Z is a robust, low power, single port Ethernet transceiver from Analog Devices Inc., designed to meet the demanding requirements of industrial and commercial applications. This highly integrated device supports 10BASE-T1L, enabling long reach connectivity over a single twisted pair cable, and is ideal for applications where space and power are at a premium.
Key Features
- Single-Chip Ethernet Solution: Integrates all the necessary components for Ethernet communication, simplifying design and reducing time to market.
- Low Power Consumption: Optimized for energy efficiency, making it suitable for power-sensitive applications.
- Extended Cable Reach: Supports 10BASE-T1L, enabling data transmission over distances up to 1km on a single twisted pair.
- Robust Isolation: Provides high levels of immunity to electromagnetic interference and surges, ensuring reliable operation in harsh industrial environments.
- Advanced Diagnostics: Features comprehensive diagnostic capabilities to aid in system monitoring and troubleshooting.
- Flexible Media Attachment Unit (MAU): Allows for versatile use with various media types.
Applications
The ADIN1200BCP32Z is suited for a wide range of applications, particularly where reliable data communication is crucial. Typical use cases include:
- Industrial automation and control systems
- Building automation and smart city infrastructure
- Process control and instrumentation
- Factory automation and robotics
- Remote sensors and IoT devices
Technical Specifications
Parameter
Value
Data Rate
10 Mbps
Standard
IEEE 802.3cg-2019
Interface Type
RMII, MII
Supply Voltage
1.71 V to 3.6 V
Package
32-LFCSP (5x5)
With its robust design and advanced features, the ADIN1200BCP32Z from Analog Devices Inc. is an excellent choice for designers looking to implement reliable Ethernet connectivity in their industrial or commercial products.