EN
  • EN
  • DE

ADGS1412BCPZ-RL7

Part No ADGS1412BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 1.8OHM 24LFCSP / 4 Circuit IC Switch 1:1 1.8Ohm 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 1.8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 5V ~ 20V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 135ns, 190ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance (CS(off) , CD(off) ) 22pF, 23pF
Current - Leakage (IS(off) ) (Max) 550pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADGS1412
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337753-ADGS1412BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADGS1412BCPZ-RL7 CAD Model

Description

Product Overview: ADGS1412BCPZ-RL7

The ADGS1412BCPZ-RL7 is a high-performance, precision analog switch from Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is part of the iCMOS® modular industrial series that combines high voltage capabilities with low on resistance and low leakage currents. The ADGS1412BCPZ-RL7 is designed to operate within a dual-supply voltage range of ±15 V or a single-supply voltage range of 12 V to 30 V, which makes it extremely versatile for a multitude of applications.

Enclosed in a 20-lead LFCSP (Lead Frame Chip Scale Package) that measures 4 mm x 4 mm, the ADGS1412BCPZ-RL7 is compact and suitable for space-constrained applications. The package is RoHS compliant and is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

The switch offers four independently controlled single-pole, single-throw (SPST) switches, which provide bidirectional operation and are designed for minimal charge injection, low capacitance, and low on-resistance, resulting in high accuracy and reduced signal distortion. This makes the ADGS1412BCPZ-RL7 ideal for precision applications such as data acquisition systems, battery-powered instruments, and sample-and-hold circuits.

One of the key features of the ADGS1412BCPZ-RL7 is its robust ESD (Electrostatic Discharge) protection, which enhances the durability of the device when subjected to static electricity. Additionally, the component is equipped with overvoltage protection circuits that prevent damage to the switch in the event of a voltage spike.

The ADGS1412BCPZ-RL7 also boasts a fast switching time and a break-before-make switching action, which prevents signal disruption during state changes. For design flexibility, it includes a digital interface compatible with standard CMOS or LVTTL logic, allowing easy integration into digital control systems.

In summary, the ADGS1412BCPZ-RL7 from Analog Devices Inc. is a high-quality, reliable switch that offers precision, durability, and flexibility for designers looking to optimize their systems for performance and robustness.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9047 $59.5235
12+ $9.7681 $117.2172
19+ $9.4628 $179.7932
26+ $9.1575 $238.0950
33+ $8.8523 $292.1259
44+ $7.9365 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess