EN
  • EN
  • DE

ADE7933ARIZ-RL

Part No ADE7933ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/ENERGY MEAS 20SOIC / ADC, Energy Measurement I²C, SPI 20-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC, Energy Measurement
Number of Channels 3
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC-IC
Base Product Number ADE7933
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADE7933ARIZ-RL-ND,505-ADE7933ARIZ-RLDKR,505-ADE7933ARIZ-RLCT,505-ADE7933ARIZ-RLTR
Standard Package 1,000
Win Source Part Number 1318486-ADE7933ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE7933ARIZ-RL CAD Model

Description

The ADE7933ARIZ-RL is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular product is a prime example of the company's dedication to precision, reliability, and innovation in the realm of energy measurement and monitoring.

Key Features

  • High Accuracy: The ADE7933ARIZ-RL offers high-precision energy measurement, which is crucial for applications where precise data on power consumption is necessary.
  • Integrated Power Quality Analysis: This IC includes features for power quality analysis, enabling the monitoring of line voltage and current, as well as the calculation of various power quality metrics.
  • Multiple Communication Interfaces: It supports a range of communication interfaces, making it highly versatile and easily integrated into various systems.
  • Compact Design: The device comes in a small package, making it ideal for space-constrained applications.

Applications

The ADE7933ARIZ-RL is suitable for a wide array of applications, including but not limited to:

  • Smart energy meters
  • Industrial monitoring systems
  • Renewable energy systems
  • Power quality monitoring

Technical Specifications

Parameter Value
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package / Case 32-VFQFN Exposed Pad
Data Interface SPI, I²C

Ordering Information

The ADE7933ARIZ-RL is available for order in reel packaging, facilitating its integration into automated manufacturing processes. For detailed ordering and product information, customers can consult the Analog Devices Inc. datasheets or contact their sales representatives.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5908 $66.3632
9+ $13.6130 $122.5170
14+ $13.1876 $184.6264
19+ $12.7622 $242.4818
24+ $12.3368 $296.0832
32+ $11.0605 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess