EN
  • EN
  • DE

ADCLK907BCPZ-R2

Part No ADCLK907BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP / Clock Buffer/Driver, Data IC 1:1 7.5 GHz 16-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Buffer/Driver, Data
Number of Circuits 2
Input Clock
Output ECL, NECL, PECL
Frequency - Max 7.5 GHz
Voltage - Supply 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADCLK907
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCLK907BCPZ-R2TR,2156-ADCLK907BCPZ-R2,505-ADCLK907BCPZ-R2TR,ADCLK907BCPZ-R2CT,ADCLK907BCPZR2,505-ADCLK907BCPZ-R2DKR,-2735-ADCLK907BCPZ-R2CT,ADCLK907BCPZ-R2DKR,ANAANAADCLK907BCPZ-R2,ADCLK907BCPZ-R2TR-ND,505-ADCLK907BCPZ-R2CT,ADCLK907BCPZ-R2DKR-ND,ADCLK907BCPZ-R2-ND,ADCLK907BCPZ-R2CT-ND
Standard Package 250
Win Source Part Number 1321414-ADCLK907BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADCLK907BCPZ-R2 CAD Model

Description

The ADCLK907BCPZ-R2 from Analog Devices Inc. is a high-performance clock fanout buffer that delivers exceptional signal integrity for demanding applications. This component is designed to distribute one input signal into multiple outputs with minimal skew and jitter, making it an ideal solution for clock distribution in high-speed digital systems.

Key Features

  • Low Skew: The ADCLK907BCPZ-R2 boasts ultra-low skew (<50ps) between outputs, ensuring synchronous signal distribution across multiple devices.
  • High Speed: With a capability to handle clock frequencies up to 2 GHz, this device can support high-speed data transmission and processing.
  • Single-Ended to Differential Conversion: It can convert single-ended input signals to differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, providing versatility in interfacing with different logic families.
  • Power Efficiency: The device operates with a 3.3V power supply, optimizing power consumption without compromising performance.
  • Small Form Factor: Housed in a compact LFCSP (Lead Frame Chip Scale Package) measuring just 3mm x 3mm, it is suitable for space-constrained applications.
  • Industrial Temperature Range: The ADCLK907BCPZ-R2 is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The ADCLK907BCPZ-R2 is versatile and can be used in a variety of applications where precise clock distribution is critical. These include:

  • Data Communication and Telecommunication Equipment
  • Test and Measurement Systems
  • High-Speed ADC and DAC Support
  • Networking and Storage Systems
  • Server and Data Center Infrastructure
  • Aerospace and Defense Electronics

With its robust feature set and reliable performance, the ADCLK907BCPZ-R2 from Analog Devices Inc. is an excellent choice for designers looking to enhance the clock management capabilities of their high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess