EN
  • EN
  • DE

ADA4930-1SCPZ-EPR2

Part No ADA4930-1SCPZ-EPR2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Slew Rate 3400V/µs
-3db Bandwidth 1.35 GHz
Current - Input Bias 23 µA
Voltage - Input Offset 150 µV
Current - Supply 34mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADA4930
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4930-1SCPZ-EPR2DKR,ADA4930-1SCPZ-EPR2CT,ANAANAADA4930-1SCPZ-EPR2,ADA4930-1SCPZ-EPR2TR,ADA4930-1SCPZ-EPR2-ND,2156-ADA4930-1SCPZ-EPR2
Standard Package 250
Win Source Part Number 1321753-ADA4930-1SCPZ-EPR2
Ultra Librarian 3D Model Ultra Librarian ADA4930-1SCPZ-EPR2 CAD Model

Description

Analog Devices Inc. ADA4930-1SCPZ-EPR2 High-Speed Differential Amplifier

The ADA4930-1SCPZ-EPR2 is a high-performance differential amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. Engineered to deliver exceptional signal fidelity and bandwidth, this component is an ideal choice for a wide range of applications, including medical imaging, instrumentation, and high-speed data acquisition systems.

Key Features

  • Wide Bandwidth: The ADA4930-1SCPZ-EPR2 boasts a wide -3dB bandwidth of 1 GHz when configured in a gain of 1, making it suitable for high-speed signal processing tasks.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures the integrity of the signal is maintained, providing a clear and accurate representation of the original input.
  • High Slew Rate: A high slew rate of 4900 V/μs allows the device to respond quickly to changes in the input signal, which is critical for maintaining signal quality in fast-changing environments.
  • Low Noise: The device features low noise performance, which is essential for applications that require high signal-to-noise ratios.
  • Adjustable Output Common-Mode Voltage: The output common-mode voltage can be adjusted to interface with a variety of analog-to-digital converters (ADCs), providing design flexibility.
  • Power-Down Feature: An added power-down feature helps in reducing power consumption when the amplifier is not in use, contributing to energy-efficient designs.

Applications

The ADA4930-1SCPZ-EPR2 is well-suited for a variety of high-speed applications, including:

  • Driving ADCs in data acquisition systems
  • Single-ended to differential conversion
  • IF/RF signal processing
  • Test and measurement equipment
  • Medical imaging systems

Package and Reliability

The amplifier is packaged in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. With its enhanced product reliability (EPR) designation, the ADA4930-1SCPZ-EPR2 is tested and guaranteed to meet the rigorous standards set by Analog Devices for enhanced performance and reliability, ensuring long-term stability and operation in demanding environments.

Overall, the ADA4930-1SCPZ-EPR2 from Analog Devices Inc. represents a blend of high-speed performance, signal fidelity, and design flexibility, making it an excellent choice for advanced signal processing applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9086 $53.9086
3+ $44.2327 $132.6981
4+ $42.8505 $171.4020
5+ $41.4682 $207.3410
7+ $40.0859 $280.6013
9+ $35.9391 $323.4519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess