EN
  • EN
  • DE

ADA4571-2WHRZ-RL

Part No ADA4571-2WHRZ-RL
Manufacturer Analog Devices Inc.
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 180DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Manufacturer Analog Devices Inc.
Packaging Reel - TR
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 180°
Output Analog Voltage
Output Signal Cosine, Sine
Actuator Type External Magnet, Not Included
Resistance 63 kOhms
Voltage - Supply 3V ~ 5.5V
Mounting Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 150°C
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADA4571
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADA4571-2WHRZ-RLCT,ADA4571-2WHRZ-RLDKR,ADA4571-2WHRZ-RLDKR-ND,ADA4571-2WHRZ-RLTR,505-ADA4571-2WHRZ-RLDKR,ADA4571-2WHRZ-RLTR-ND,505-ADA4571-2WHRZ-RLCT,ADA4571-2WHRZ-RLCT,505-ADA4571-2WHRZ-RLTR,ADA4571-2WHRZ-RLCT-ND,-2735-ADA4571-2WHRZ-RLDKR
Standard Package 2,500
Win Source Part Number 1336505-ADA4571-2WHRZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4571-2WHRZ-RL CAD Model

Description

Product Overview: ADA4571-2WHRZ-RL by Analog Devices Inc.

The ADA4571-2WHRZ-RL is a high-performance, anisotropic magnetoresistive (AMR) angle sensor from Analog Devices Inc., designed with precision and reliability in mind. This sensor provides robust, contactless angle measurements with a magnetic input, making it an ideal solution for a wide range of industrial and automotive applications.

Key Features:

  • High Accuracy: The ADA4571-2WHRZ-RL delivers precise angle measurements with a high degree of accuracy, ensuring reliable performance in critical applications.
  • Integrated Signal Conditioning: With an on-chip signal conditioning unit, this sensor provides a clean and amplified output, reducing the need for additional external components and simplifying system design.
  • Robust Design: The sensor's design is optimized for harsh environments, featuring a wide operating temperature range and resistance to common industrial disturbances such as vibration and shock.
  • Easy Integration: Offered in a small, leadless surface-mount package, the ADA4571-2WHRZ-RL can be easily integrated into space-constrained applications without compromising performance.
  • Low Power Consumption: The device's low power requirements make it suitable for battery-powered or energy-sensitive systems, enhancing its versatility across various platforms.

Applications:

The ADA4571-2WHRZ-RL is highly suited for applications that require accurate and reliable angle sensing, such as:

  • Rotary Encoders
  • Motor Shaft Positioning
  • Steering Angle Sensing for Automotive
  • Industrial Automation and Robotics
  • Proximity Detection

Product Specifications:

Attribute Details
Part Number ADA4571-2WHRZ-RL
Manufacturer Analog Devices Inc.
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer
Output Type Analog Voltage

The ADA4571-2WHRZ-RL stands out as a reliable and precise angle sensing solution, encapsulating the innovation and quality Analog Devices Inc. is known for. Its robustness and ease of use make it a go-to choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.9286
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
AMS-TAOS USA Inc.
AS5600L-AWLM WLP LF T&R
Need more? Email Us
Monolithic Power Systems Inc.
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3364 $61.6820
10+ $10.1222 $101.2220
16+ $9.8059 $156.8944
22+ $9.4896 $208.7712
28+ $9.1733 $256.8524
37+ $8.2243 $304.2991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess