EN
  • EN
  • DE

AD9717BCPZRL7

Part No AD9717BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 40LFCSP / 14 Bit Digital to Analog Converter 2 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 3.5V
Voltage - Supply, Digital 1.7V ~ 1.9V
INL/DNL (LSB) ±1.8, ±1.7
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Base Product Number AD9717
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9717BCPZRL7-ND,AD9717BCPZRL7CT,AD9717BCPZRL7DKR,AD9717BCPZRL7TR
Standard Package 750
Win Source Part Number 1317982-AD9717BCPZRL7
Ultra Librarian 3D Model Ultra Librarian AD9717BCPZRL7 CAD Model

Description

Product Overview: AD9717BCPZRL7 by Analog Devices Inc.

The AD9717BCPZRL7 is a high-performance, highly integrated digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This product stands out in the market for its exceptional accuracy, speed, and versatility, making it an ideal choice for a wide range of applications, including wireless communications, instrumentation, and audio systems.

Key Features

  • Resolution: The AD9717BCPZRL7 boasts a 14-bit resolution, providing fine granularity and high precision in digital-to-analog conversion.
  • Update Rate: With an impressive update rate, this DAC can handle high-speed data streams, ensuring smooth and reliable performance in demanding applications.
  • Interface: It features a versatile digital interface that is compatible with a range of microcontrollers and digital signal processors, facilitating easy integration into various systems.
  • Power Efficiency: Designed with power efficiency in mind, the AD9717BCPZRL7 operates with a low power consumption, reducing the overall energy footprint of the systems it is integrated into.
  • Package: This DAC comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications without compromising on performance.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and stability in a variety of environmental conditions.

Applications

The AD9717BCPZRL7 is suited for a multitude of applications that require high-speed and high-accuracy digital-to-analog conversions. Its robust design and advanced features make it an excellent choice for:

  • Wireless communication infrastructure
  • Base station equipment
  • Professional audio equipment
  • Medical imaging systems
  • Instrumentation and control systems

Analog Devices Inc. has designed the AD9717BCPZRL7 to meet the stringent requirements of modern electronic systems. Its performance and reliability are a testament to Analog Devices' commitment to quality, making this product a top choice for engineers and designers looking to enhance their systems with superior DAC capabilities.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8695 $59.7390
5+ $24.5083 $122.5415
7+ $23.7424 $166.1968
9+ $22.9765 $206.7885
12+ $22.2106 $266.5272
16+ $19.9130 $318.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess