EN
  • EN
  • DE

AD9699BBPZ-3000

Part No AD9699BBPZ-3000
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14 BIT SINGLE 3GSPS ADC / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 3G
Number of Inputs 1
Input Type Single Ended
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 0.95V ~ 1V, 1.85V ~ 1.95V, 2.44V ~ 2.56V
Voltage - Supply, Digital 0.95V ~ 1V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 196-LFBGA Exposed Pad
Supplier Device Package 196-BGA-ED (12x12)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Part Number 488-AD9699BBPZ-3000,488-AD9699BBPZ-3000-ND,505-AD9699BBPZ-3000,-2735-AD9699BBPZ-3000
Standard Package 1
Win Source Part Number 1318345-AD9699BBPZ-3000
Ultra Librarian 3D Model Ultra Librarian AD9699BBPZ-3000 CAD Model

Description

AD9699BBPZ-3000: High-Performance ADC from Analog Devices Inc.

The AD9699BBPZ-3000 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., designed to cater to the demanding needs of modern data acquisition systems. This high-speed ADC boasts an impressive sampling rate of 3 GSPS (giga-samples per second), providing an exceptional balance of speed, performance, and power efficiency.

Key Features

  • High Sampling Rate: With a 3 GSPS sampling rate, the AD9699 ensures precise digitization of high-frequency signals, making it ideal for applications such as radar systems, satellite communications, and data acquisition platforms.
  • Resolution: The device offers a 14-bit resolution, enabling it to capture fine signal details with a high degree of accuracy.
  • Input Bandwidth: It features a wide input bandwidth that can handle RF input frequencies, allowing it to be used in direct RF sampling applications.
  • Low Power Consumption: Despite its high performance, the AD9699 is designed for efficiency, minimizing power consumption and heat generation within systems.
  • JESD204B Interface: The ADC integrates a JESD204B serialized data output interface to simplify data transfer and reduce the number of data I/O lines required, which is essential for high-speed data processing.
  • Programmable Features: The device includes various programmable features, such as gain, offset, and phase adjustments, providing designers with the flexibility to optimize the ADC's performance for specific applications.

Applications

The AD9699BBPZ-3000 is well-suited for a range of high-performance applications, including:

  • Test and measurement equipment
  • Communications infrastructure
  • Electronic warfare and defense systems
  • Medical imaging devices
  • High-speed data acquisition systems

Conclusion

In summary, the AD9699BBPZ-3000 from Analog Devices Inc. is a versatile and high-performing ADC that offers designers the speed, resolution, and efficiency required for cutting-edge digital data conversion. Its robust feature set and adaptability make it an excellent choice for integration into advanced electronic systems across various industries.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess