EN
  • EN
  • DE

AD9516-5BCPZ

Part No AD9516-5BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN W/PLL 64-LFCSP / Clock Generator, Fanout Distribution IC 2.4GHz 1 64-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9516
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD9516-5BCPZ,AD9516-5BCPZ-ND,AD95165BCPZ,ANAANAAD9516-5BCPZ,505-AD9516-5BCPZ,-2735-AD9516-5BCPZ
Standard Package 1
Win Source Part Number 1321331-AD9516-5BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9516-5BCPZ CAD Model

Description

AD9516-5BCPZ Clock Generator by Analog Devices Inc.

The AD9516-5BCPZ from Analog Devices Inc. is a highly integrated clock generator that offers a versatile solution for a wide array of complex timing requirements. This device is part of the AD9516 series, which is known for its exceptional performance in generating low-jitter clock signals, making it an ideal choice for telecommunications, data communications, and aerospace applications where precise timing is crucial.

The AD9516-5BCPZ features a 14-channel clock distribution system with an integrated PLL (Phase-Locked Loop). It provides low phase noise and high output clock frequency stability, which are essential for maintaining signal integrity in high-speed communication systems. The device supports various output options, including LVPECL (Low Voltage Positive Emitter Coupled Logic), LVDS (Low Voltage Differential Signaling), and CMOS (Complementary Metal-Oxide-Semiconductor) levels, thus offering flexibility for different design requirements.

With its capability to generate multiple high-quality clock outputs simultaneously, the AD9516-5BCPZ can serve as the heart of a complex timing architecture. Its integrated VCO (Voltage-Controlled Oscillator) operates at a frequency range of 2.3 GHz to 2.9 GHz, and with the help of external components, it can be further tailored to meet specific system needs. Additionally, the device includes dividers, delay adjusters, and distribution blocks that allow for fine-tuning of the clock signals to achieve the desired timing alignment and synchronization across various system components.

The AD9516-5BCPZ is packaged in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that suits densely packed PCBs (Printed Circuit Boards), offering a space-saving solution without compromising on performance. The device also features a serial interface for programming, which simplifies the configuration process and allows for easy integration into digital systems.

For designers and engineers looking to build systems with stringent timing requirements, the AD9516-5BCPZ by Analog Devices Inc. presents a reliable and adaptable clock generation solution that is sure to enhance the performance and stability of their applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8081 $55.8081
3+ $45.7913 $137.3739
4+ $44.3603 $177.4412
5+ $42.9294 $214.6470
7+ $41.4984 $290.4888
9+ $37.2054 $334.8486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess