EN
  • EN
  • DE

AD9397KSTZ-150

Part No AD9397KSTZ-150
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE 150MHZ DVI 100LQFP / Video Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Interface DVI
Voltage - Supply 3.15V ~ 3.47V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9397
Standard Package 46
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 1345360-AD9397KSTZ-150
Ultra Librarian 3D Model Ultra Librarian AD9397KSTZ-150 CAD Model

Description

The AD9397KSTZ-150 from Analog Devices Inc. is a cutting-edge HDMI (High-Definition Multimedia Interface) transmitter that provides a high-performance link between HDMI-enabled audio/video sources and compatible displays. This product is designed to meet the needs of high-definition multimedia applications, offering an impressive array of features for both commercial and industrial markets.

Key Features

  • High-Definition Multimedia Support: The AD9397KSTZ-150 is capable of transmitting high-definition video and audio, supporting resolutions up to 1080p with a 150 MHz pixel clock rate, making it ideal for high-resolution applications such as digital signage, professional video editing, and gaming systems.
  • Deep Color Technology: This device supports deep color depths up to 36 bits per pixel, providing a rich and vibrant color palette for immersive visual experiences.
  • Enhanced Audio Features: It is equipped with advanced audio capabilities, including support for 8-channel uncompressed audio or compressed audio formats such as Dolby Digital and DTS, ensuring a high-fidelity sound experience.
  • HDCP 1.3 Compatibility: The transmitter is HDCP (High-bandwidth Digital Content Protection) 1.3 compatible, ensuring secure transmission of protected content between devices.

Product Specifications

Parameter Value
Part Number AD9397KSTZ-150
Manufacturer Analog Devices Inc.
Interface Type HDMI 1.3
Pixel Clock Rate Up to 150 MHz
Color Depth Up to 36-bit Deep Color
Audio Support 8-channel uncompressed, Dolby Digital, DTS
HDCP Support Version 1.3

The AD9397KSTZ-150 is available in a compact LQFP-100 package, ensuring a small footprint for space-constrained applications. Its robust design and compliance with HDMI 1.3 specifications make it an excellent choice for developers looking to integrate high-quality audio and video transmission capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess