EN
  • EN
  • DE

AD9273BBCZ-50

Part No AD9273BBCZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AAF/ADC 12BIT 50M 144CSPBGA / AAF, ADC, Crosspoint Switch, LNA, VGA 12 b 50M SPI 144-CSPBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tray
Type AAF, ADC, Crosspoint Switch, LNA, VGA
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 50M
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V, 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number AD9273
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD9273BBCZ-50,-2735-AD9273BBCZ-50,2156-AD9273BBCZ-50
Standard Package 1
Win Source Part Number 1321217-AD9273BBCZ-50
Ultra Librarian 3D Model Ultra Librarian AD9273BBCZ-50 CAD Model

Description

AD9273BBCZ-50 Octal LNA/VGA/AAF/ADC and CW I/Q Demodulator

The AD9273BBCZ-50 from Analog Devices Inc. is a highly integrated octal receiver that combines low noise amplifiers (LNAs), variable gain amplifiers (VGAs), anti-aliasing filters (AAFs), and 12-bit, 50 MSPS analog-to-digital converters (ADCs) with I/Q demodulation capabilities. Designed to streamline and optimize the signal chain for applications such as medical imaging and communications, this product is a testament to Analog Devices' commitment to performance and integration.

At the heart of the AD9273BBCZ-50 lies its eight channels of ADC, each capable of sampling at rates up to 50 megasamples per second (MSPS). This high-speed data acquisition is essential for applications that require rapid and accurate digitization of incoming analog signals, such as advanced ultrasound equipment. The 12-bit resolution of the ADC ensures that the digital representation of the analog signal is precise, capturing even the most subtle nuances.

The integrated LNA provides a low noise figure, which is critical for maintaining the integrity of the signal, especially in scenarios where the signal strength is weak. The VGA allows for fine-tuning of the signal gain, making the AD9273BBCZ-50 versatile for different signal amplitudes, and the AAFs prevent aliasing by filtering out unwanted high-frequency components before the ADC stage.

An additional feature of the AD9273BBCZ-50 is its continuous wave (CW) I/Q demodulation capability, which enables the extraction of phase and amplitude information from a CW signal. This feature is particularly useful in Doppler ultrasound systems, where the velocity of an object can be determined from the frequency shift of the reflected ultrasound waves.

Designed with a focus on integration, the AD9273BBCZ-50 reduces board space requirements and simplifies design complexity. Its robust feature set and high level of integration make it an ideal choice for engineers looking to create compact, efficient, and high-performance systems in the medical imaging and communication sectors.

Overall, the AD9273BBCZ-50 is a powerful component that combines essential analog signal processing functions with digital convenience, making it a cornerstone of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess