EN
  • EN
  • DE

AD9246BCPZRL7-80

Part No AD9246BCPZRL7-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD9246
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number 505-AD9246BCPZRL7-80TR,2156-AD9246BCPZRL7-80,ANAANAAD9246BCPZRL7-80,-2735-AD9246BCPZRL7-80CT,AD9246BCPZRL7-80-ND
Standard Package 750
Win Source Part Number 1318473-AD9246BCPZRL7-80
Ultra Librarian 3D Model Ultra Librarian AD9246BCPZRL7-80 CAD Model

Description

The AD9246BCPZRL7-80 is a state-of-the-art 14-bit Analog-to-Digital Converter (ADC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance ADC is specifically engineered to deliver exceptional accuracy and speed, making it an ideal choice for a wide array of applications, including medical imaging, communications, data acquisition systems, and instrumentation.

Key Features

  • Resolution: The AD9246BCPZRL7-80 boasts a 14-bit resolution, providing high precision in digital signal conversion.
  • Sampling Rate: With an impressive sampling rate of up to 80 MSPS (Mega-Samples Per Second), this ADC ensures rapid data acquisition without compromising on quality.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes for versatile use cases.
  • Interface: The device comes with a user-friendly serial interface, facilitating easy integration into a multitude of digital systems.
  • Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9246BCPZRL7-80 is designed for space-constrained applications while providing robust performance.

Performance Benefits

The AD9246BCPZRL7-80 is optimized for low power consumption, making it an excellent choice for portable and battery-powered devices. Its advanced design ensures minimal noise and distortion, leading to cleaner, more accurate signal processing. The ADC's dynamic range is also a standout feature, allowing it to handle a broad spectrum of input signals without losing fidelity.

Applications

This ADC is versatile enough to be used in complex systems requiring high-speed and precise data conversion. Some of the typical applications include:

  • Professional medical imaging systems like MRI and CT scanners
  • High-end communication systems, including software-defined radios and base stations
  • Test and measurement equipment, ensuring precise readings and diagnostics
  • Industrial control systems, where accurate data is critical for process management

With its superior performance and reliability, the AD9246BCPZRL7-80 from Analog Devices Inc. is a top-tier ADC solution for professionals seeking to enhance their electronic systems with high-quality data conversion capabilities.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess