The AD7440BRTZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed for direct connection to a wide variety of signal sources in industrial, communication, and data acquisition systems.
Key Features:
- Resolution: 12-bit SAR ADC
- Sampling Rate: Up to 1 MSPS (Mega-Samples per Second)
- Input Type: Single-Ended
- Interface: SPI-compatible serial interface
- Voltage Supply: Single 2.7V to 5.25V
- Operating Temperature: -40°C to +85°C
- Package: SOT-23-6
- Mounting Type: Surface Mount
- Product Status: Active
Product Details:
The AD7440BRTZ-REEL7 is optimized for low power operations and provides a versatile, single-ended input, making it an ideal solution for applications requiring a high dynamic range. The device operates from a single 2.7V to 5.25V power supply and features a fully differential analog input which allows for the reduction of noise and improved signal integrity.
This ADC is capable of converting analog input signals to 12-bit digital data at a rate of up to 1 MSPS. The high-speed SPI-compatible serial interface ensures easy connection to microcontrollers and DSPs. The compact SOT-23-6 package makes it suitable for space-constrained applications, while the extended operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments.
The AD7440BRTZ-REEL7 is provided in a tape and reel format (REEL7), which is ideal for automated manufacturing processes. This product is part of a family of pin-compatible ADCs from Analog Devices, providing a variety of resolutions and sampling rates to meet different application requirements.
Applications:
- Data Acquisition Systems
- Medical Instruments
- Industrial Process Control
- Battery-Powered Devices
- Communication Systems