EN
  • EN
  • DE

AD9117BCPZRL7

Part No AD9117BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 40LFCSP / 14 Bit Digital to Analog Converter 2 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 2
Settling Time 11.5ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 3.5V
Voltage - Supply, Digital 1.7V ~ 3.5V
INL/DNL (LSB) ±1.2, ±1.4
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Base Product Number AD9117
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9117BCPZRL7DKR,AD9117BCPZRL7TR,AD9117BCPZRL7-ND,AD9117BCPZRL7CT
Standard Package 750
Win Source Part Number 1317931-AD9117BCPZRL7
Ultra Librarian 3D Model Ultra Librarian AD9117BCPZRL7 CAD Model

Description

The AD9117BCPZRL7 is a high-performance digital-to-analog converter (DAC) from Analog Devices Inc., a leading global semiconductor company. This particular model is a member of the D/A converter product family, designed to deliver precision and speed for a wide range of applications.

Key Features

  • High-Speed DAC: The AD9117BCPZRL7 is capable of converting digital signals into analog outputs at high speeds, making it suitable for demanding applications that require quick data processing and signal generation.
  • Resolution: It offers a resolution of 14-bits, providing fine granularity and precise digital-to-analog conversion, which is essential for applications that demand high accuracy and detail in the analog output.
  • Integrated Features: This DAC includes features like an on-chip reference and output amplifier, which simplifies the design and reduces the need for external components.
  • Low Power Consumption: Designed to be energy efficient, the AD9117BCPZRL7 maintains a low power consumption, making it ideal for portable and battery-powered devices.
  • Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-saving, allowing for high-density mounting on printed circuit boards.

Applications

The AD9117BCPZRL7 is versatile and can be used in various applications, including:

  • Wireless communication systems
  • Instrumentation and test equipment
  • Medical imaging devices
  • Digital video and broadcast systems
  • High-end audio equipment

Product Specifications

Parameter Value
Resolution 14-Bit
Interface Serial (SPI)
Output Type Voltage
Supply Voltage 1.8V to 3.3V
Package / Case 32-VFQFN Exposed Pad, CSP

With its combination of speed, precision, and integrated features, the AD9117BCPZRL7 from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality DAC into their systems.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1371 $72.2742
4+ $29.6509 $118.6036
6+ $28.7243 $172.3458
8+ $27.7978 $222.3824
10+ $26.8712 $268.7120
13+ $24.0914 $313.1882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess