EN
  • EN
  • DE

AD9028JZNAC

Part No AD9028JZNAC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8 BIT ECL A/D IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991C1
HTSUS 8542.39.0001
Win Source Part Number 1345420-AD9028JZNAC
Ultra Librarian 3D Model Ultra Librarian AD9028JZNAC CAD Model

Description

AD9028JZNAC Precision ADC from Analog Devices Inc.

The AD9028JZNAC is a state-of-the-art precision analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is a testament to the company's commitment to providing advanced solutions for data conversion in complex systems that require high accuracy, reliability, and performance.

Key Features

  • High Resolution: The AD9028JZNAC boasts a remarkable resolution that ensures precise digital representation of the analog input signal, making it an ideal choice for applications where accuracy is paramount.
  • Fast Sampling Rate: With its swift sampling rate, this ADC can handle high-speed signals without compromising the integrity of the data, which is crucial for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9028JZNAC minimizes power usage, making it suitable for portable and battery-powered devices.
  • Durable Construction: Encased in a robust package, this ADC is built to withstand challenging industrial environments, ensuring long-term reliability and performance.

Applications

The versatility of the AD9028JZNAC allows it to be used across a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Industrial Control Systems

Technical Specifications

The AD9028JZNAC comes with an array of technical specifications that cater to the demanding needs of various high-end applications:

  • Resolution: [Insert specific resolution]
  • Sampling Rate: [Insert specific rate]
  • Input Type: [Insert input signal type]
  • Interface Type: [Insert interface details]
  • Supply Voltage: [Insert voltage range]
  • Operating Temperature Range: [Insert temperature range]

For designers and engineers looking for a reliable and precise ADC, the AD9028JZNAC from Analog Devices Inc. is a compelling choice that delivers top-notch performance, efficiency, and durability. Its integration into your system promises to enhance the accuracy and speed of your data conversion processes, leading to superior overall system performance.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess