Product Overview: AD8613AUJZ-R2
The AD8613AUJZ-R2 is a precision, low power, single-supply, rail-to-rail input/output operational amplifier from Analog Devices Inc. This high-performance op-amp is designed to offer a blend of features that make it ideal for battery-powered applications and general-purpose use in a wide range of electronic circuits.
Key Features
- Supply Voltage: The device operates from a single 2.7V to 5.5V power supply, making it suitable for both 3V and 5V systems.
- Rail-to-Rail Input/Output: The AD8613AUJZ-R2 offers full rail-to-rail input and output swing, which allows for better signal dynamics, especially in low voltage applications.
- Low Power Consumption: With a quiescent current of just 230 µA (typical), this op-amp is optimized for power-sensitive applications.
- Bandwidth and Slew Rate: It features a bandwidth of 4 MHz and a slew rate of 1.3 V/μs, providing good dynamic response for a variety of applications.
- Offset Voltage: The device has a low input offset voltage, which enhances overall precision in measurement and control systems.
- Package: The AD8613AUJZ-R2 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
Applications
This operational amplifier is versatile and can be used in numerous applications, including:
- Portable and battery-powered devices
- Sensor amplifiers
- Analog filters
- Medical devices
- Data acquisition systems
- Notebook computers
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the AD8613AUJZ-R2 is no exception. It is built to meet high standards of performance and reliability, ensuring consistent operation over its lifetime. Whether you're designing for industrial, automotive, or consumer applications, this op-amp is engineered to provide robust and reliable performance in the most demanding conditions.
The AD8613AUJZ-R2 by Analog Devices Inc. is a testament to the company's dedication to providing high-quality, precision components for the electronics industry, and it stands as a solid choice for designers looking for a dependable op-amp solution.