EN
  • EN
  • DE

AD8476ACPZ-R7

Part No AD8476ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 10V/µs
-3db Bandwidth 5 MHz
Current - Supply 330µA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number AD8476
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8476ACPZ-R7TR,AD8476ACPZ-R7DKR,2156-AD8476ACPZ-R7-505,AD8476ACPZ-R7-ND,AD8476ACPZ-R7CT,-2735-AD8476ACPZ-R7CT
Standard Package 1,500
Win Source Part Number 1321031-AD8476ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8476ACPZ-R7 CAD Model

Description

Product Overview: AD8476ACPZ-R7 from Analog Devices Inc.

The AD8476ACPZ-R7 is a high-performance, precision, fully differential amplifier designed by Analog Devices Inc. to address the needs of modern data acquisition systems and signal processing applications. This device offers a fixed gain of 1, ensuring simplicity and ease of use for engineers and designers in various fields.

Constructed with Analog Devices' proprietary XFCB process, the AD8476ACPZ-R7 ensures low noise and distortion characteristics. It features a low input bias current, which makes it suitable for high-impedance sensor interfaces and precision applications. The amplifier operates over a wide supply voltage range from ±2.5 V to ±5.5 V, allowing it to accommodate a variety of signal levels and providing designers with flexibility in system power design.

The AD8476ACPZ-R7 comes in a compact 8-lead LFCSP package, which is ideal for space-constrained applications. It is specified over the extended industrial temperature range of −40°C to +125°C, ensuring reliable performance across diverse operating conditions.

Key features of the AD8476ACPZ-R7 include:

  • Fixed gain of 1
  • Low distortion and noise performance
  • Low input bias current
  • Wide supply voltage range: ±2.5 V to ±5.5 V
  • High common-mode rejection ratio (CMRR)
  • Compact 8-lead LFCSP package
  • Extended industrial temperature range: −40°C to +125°C

Applications for this differential amplifier are vast and include:

  • Precision data acquisition systems
  • ADC driver circuits
  • Signal conditioning
  • Medical instrumentation
  • Industrial process controls
  • Battery-powered devices

The AD8476ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components that enhance the performance and reliability of electronic systems. Its robust design and versatile features make it an excellent choice for professionals seeking a dependable differential amplification solution.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2554 $51.2770
12+ $8.4147 $100.9764
19+ $8.1517 $154.8823
26+ $7.8888 $205.1088
33+ $7.6258 $251.6514
44+ $6.8369 $300.8236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,699 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess