EN
  • EN
  • DE

AD845JRZ-16-REEL

Part No AD845JRZ-16-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 16SOIC / J-FET Amplifier 1 Circuit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 100V/µs
Gain Bandwidth Product 16 MHz
Current - Input Bias 750 pA
Voltage - Input Offset 700 µV
Current - Supply 10mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD845
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD845JRZ-16-REELCT,AD845JRZ-16-REEL-ND,AD845JRZ-16-REELTR,AD845JRZ-16-REELDKR
Standard Package 1,000
Win Source Part Number 1319408-AD845JRZ-16-REEL
Ultra Librarian 3D Model Ultra Librarian AD845JRZ-16-REEL CAD Model

Description

Product Overview: AD845JRZ-16-REEL

The AD845JRZ-16-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier on a single monolithic chip. This product comes in a convenient reel packaging, making it ideal for automated manufacturing processes. The AD845 is part of a series known for its low distortion, fast settling, and wide bandwidth, making it an excellent choice for a wide range of applications including audio processing, active filters, and fast amplifiers for data acquisition systems.

Key Features

  • Precision Performance: The AD845 features precision specifications, ensuring accurate signal amplification with minimal error, making it suitable for high-end instrumentation and other applications requiring high fidelity.
  • High Speed: With a slew rate of 16 V/µs and a gain bandwidth product of 16 MHz, this operational amplifier is designed to handle fast signals and high-frequency applications without significant signal degradation.
  • Low Distortion: The low total harmonic distortion (THD) characteristic of the AD845 makes it an ideal choice for audio applications and other systems where maintaining signal integrity is crucial.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it versatile for use in various circuit configurations.
  • Robust Packaging: The device is provided in a robust 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring reliable performance in a compact form factor.
  • Reel Packaging: Supplied on a reel, the AD845JRZ-16-REEL is optimized for mass production, enabling efficient and automated pick-and-place manufacturing processes.

Applications

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Fast Data Acquisition Systems
  • Test and Measurement Instruments
  • Analog-to-Digital Converter (ADC) Drivers
  • Buffer Amplifiers

The AD845JRZ-16-REEL by Analog Devices Inc. represents a blend of high-speed, precision, and reliability, making it a top-tier choice for engineers and designers looking for an operational amplifier that can meet stringent performance requirements. Whether for audio, instrumentation, or data systems, this op-amp delivers consistent, high-quality results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6190 $61.8570
7+ $16.9182 $118.4274
11+ $16.3895 $180.2845
15+ $15.8608 $237.9120
19+ $15.3321 $291.3099
26+ $13.7460 $357.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess