EN
  • EN
  • DE

AD843JRZ-16-REEL7

Part No AD843JRZ-16-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16SOIC / General Purpose Amplifier 1 Circuit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 250V/µs
Gain Bandwidth Product 34 MHz
Current - Input Bias 50 pA
Voltage - Input Offset 1 mV
Current - Supply 12mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD843
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD843JRZ-16-REEL7DKR,AD843JRZ-16-REEL7-ND,AD843JRZ-16-REEL7CT,AD843JRZ-16-REEL7TR
Standard Package 250
Win Source Part Number 1319394-AD843JRZ-16-REEL7
Ultra Librarian 3D Model Ultra Librarian AD843JRZ-16-REEL7 CAD Model

Description

Product Overview: AD843JRZ-16-REEL7 from Analog Devices Inc.

The AD843JRZ-16-REEL7 is a high-performance, precision operational amplifier from the reputable manufacturer Analog Devices Inc. This op-amp is part of the AD843 series known for its fast settling times and high output drive capability, making it an excellent choice for a wide range of applications that require high-speed data acquisition, audio processing, and active filters.

Key Features

  • High Speed: The AD843JRZ-16-REEL7 boasts a slew rate of 250 V/μs and a gain bandwidth product of 34 MHz, ensuring rapid signal processing and minimal delay in response times.
  • Output Drive: With the ability to drive ±50 mA of load current, this op-amp can handle demanding applications that require driving large capacitive loads or multiple devices.
  • Settling Time: It offers a fast settling time of just 20 ns to 0.01%, which is crucial for precision applications such as digital-to-analog conversion and sample-and-hold circuits.
  • Low Distortion: The device provides very low harmonic distortion, making it suitable for high-fidelity audio amplification and signal processing.
  • Wide Supply Voltage Range: The operational amplifier can operate between ±5 V to ±15 V, accommodating various power supply configurations and application requirements.
  • Robust Packaging: Supplied in a convenient 7-inch reel, the AD843JRZ-16-REEL7 is packaged in an SOIC-8 format, ensuring easy integration into surface-mount technology (SMT) processes.

Applications

The versatility of the AD843JRZ-16-REEL7 allows it to be used in a multitude of applications, including:

  • High-speed data acquisition systems
  • Professional audio equipment
  • Active filters and integrators
  • Fast operational amplifier circuits
  • Video and RF amplification
  • Precision instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD843JRZ-16-REEL7 is no exception. Each unit is designed to meet high standards of reliability and performance, ensuring that designers and engineers can integrate this op-amp into their systems with confidence.

Whether you're developing a high-speed communication system or designing professional audio gear, the AD843JRZ-16-REEL7 from Analog Devices Inc. offers the precision, speed, and reliability you need to deliver top-notch performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
4+ $26.7463 $106.9852
6+ $25.9105 $155.4630
8+ $25.0747 $200.5976
11+ $24.2388 $266.6268
14+ $21.7314 $304.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess