EN
  • EN
  • DE

AD8332ARUZ-RL

Part No AD8332ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 28TSSOP / Variable Gain Amplifier IC Signal Processing 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Surface Mount
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AD8332
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8332ARUZ-RLDKR,AD8332ARUZ-RLTR,AD8332ARUZ-RL-ND,2156-AD8332ARUZ-RL,ANAANAAD8332ARUZ-RL,AD8332ARUZ-RLCT
Standard Package 2,500
Win Source Part Number 1320993-AD8332ARUZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8332ARUZ-RL CAD Model

Description

Product Overview: AD8332ARUZ-RL by Analog Devices Inc.

The AD8332ARUZ-RL is a high-performance, variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision electronic component is tailored for use in a wide array of applications, including ultrasound and radar systems, where dynamic range and signal conditioning are critical.

The AD8332ARUZ-RL features a dual-channel architecture, making it an ideal choice for systems that require two parallel signal processing paths. Each channel consists of a low-noise preamplifier (LNA), a VGA, and a programmable gain amplifier (PGA), offering a comprehensive solution for signal amplification and conditioning.

One of the standout features of this product is its wide dynamic range. The VGA can be adjusted over a 48 dB range with an excellent linear-in-dB characteristic, allowing for precise control over signal amplification. This characteristic is particularly beneficial in applications where signals vary greatly in amplitude, such as medical imaging and automated test equipment.

The AD8332ARUZ-RL operates over a frequency range up to 50 MHz, making it suitable for high-speed applications. Additionally, the device boasts a low noise figure and low distortion, which ensures clear and accurate signal representation, a crucial attribute for high-fidelity systems.

This product is available in a compact TSSOP-28 package, which is RoHS compliant and suitable for surface-mount technology (SMT), thus facilitating easy integration into a variety of electronic assemblies. The AD8332ARUZ-RL also supports a single 5 V supply, simplifying power management within the system design.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8332ARUZ-RL is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability across various environmental conditions.

In summary, the AD8332ARUZ-RL from Analog Devices Inc. is a versatile, high-performance VGA that offers a balance of low noise, high dynamic range, and ease of use. Its dual-channel configuration and linear-in-dB gain control make it an excellent choice for sophisticated signal processing applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess