Analog Devices Inc. AD8038AKSZ-REEL
The AD8038AKSZ-REEL from Analog Devices Inc. is a high-performance, low-power voltage feedback amplifier that offers a unique blend of speed, precision, and low power consumption. Designed for a wide range of applications, this amplifier is ideal for signal conditioning, filtering, and data acquisition systems where space and power efficiency are critical.
The AD8038AKSZ-REEL operates within a supply voltage range of 3 V to 12 V, making it versatile for both single-supply and dual-supply operations. With its low input bias current and offset voltage, the device ensures accurate signal amplification with minimal error, making it suitable for precision applications.
This amplifier boasts a high slew rate and a wide bandwidth, delivering a fast response with low distortion. Its high-speed performance does not compromise power efficiency, as the AD8038AKSZ-REEL consumes a mere 2.7 mA of supply current per amplifier. This low power consumption, combined with its high-speed characteristics, makes it an excellent choice for portable and battery-powered applications where power efficiency is paramount.
The AD8038AKSZ-REEL comes in a compact SOT-23 package, which is conducive to space-constrained designs. The "REEL" designation indicates that this product is available in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production environments.
With a wide operating temperature range, the AD8038AKSZ-REEL is designed to perform reliably in diverse environmental conditions, ensuring consistent performance across various applications, including medical devices, instrumentation, and communication systems.
Key features of the AD8038AKSZ-REEL include:
- Low power consumption: 2.7 mA/amplifier
- Wide bandwidth: 350 MHz
- High slew rate: 1600 V/µs
- Low input bias current
- Low offset voltage
- Supply voltage range: 3 V to 12 V
- Compact SOT-23 package
- Operational temperature range: -40°C to +85°C
Whether you are designing a high-speed ADC driver, a filter circuit, or a portable sensor interface, the AD8038AKSZ-REEL from Analog Devices Inc. is engineered to meet your needs with its exceptional balance of speed, precision, and power efficiency.