EN
  • EN
  • DE

AD7934BRU

Part No AD7934BRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28TSSOP / 12 Bit Analog to Digital Converter 4 Input 1 SAR 28-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 1.5M
Number of Inputs 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Surface Mount
Base Product Number AD7934
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7934BRU,2156-AD7934BRU-AD
Standard Package 50
Win Source Part Number 1318418-AD7934BRU
Ultra Librarian 3D Model Ultra Librarian AD7934BRU CAD Model

Description

AD7934BRU Product Image

The AD7934BRU is a high-performance, 12-bit, 4-channel successive approximation analog-to-digital converter (ADC) developed by Analog Devices Inc. It is designed to deliver a combination of speed, accuracy, and ease-of-use for a wide range of applications, including industrial data acquisition, medical instrumentation, and communication systems.

Key Features:

  • Resolution: 12-bits, offering fine granularity for precise measurements.
  • Multiple Channels: 4 single-ended input channels, enabling simultaneous sampling of multiple signals.
  • High Throughput: Up to 2 MSPS (million samples per second), providing rapid data acquisition for real-time processing.
  • Interface: Serial interface with SPI-compatible modes, facilitating easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Features a power-down mode, significantly reducing power usage when the device is inactive.
  • Reference Options: Flexible reference options including internal and external references, accommodating a variety of input ranges.
  • Package: Supplied in a 28-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Battery-Powered Instruments
  • Communication Infrastructure

The AD7934BRU is renowned for its exceptional performance that ensures accuracy and reliability in critical applications. Analog Devices Inc. has engineered this ADC with the quality and precision that industry professionals have come to expect from their products. The device's robust feature set, combined with its compact form factor, makes it an ideal choice for engineers looking to enhance their system designs with efficient data conversion capabilities.

For more information, datasheets, and support resources, visit Analog Devices Inc.'s official website.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess