EN
  • EN
  • DE

AD7923SRUZ-EP

Part No AD7923SRUZ-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 4 CHAN 16TSSOP / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Active
Base Product Number AD7923
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1321242-AD7923SRUZ-EP
Ultra Librarian 3D Model Ultra Librarian AD7923SRUZ-EP CAD Model

Description

Product Overview: AD7923SRUZ-EP from Analog Devices Inc.

The AD7923SRUZ-EP is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the rigorous standards of extended industrial and military applications. This ADC is a part of the Enhanced Products (EP) line, which ensures that it operates over a wider temperature range and offers better reliability for harsh environments.

Key Features:

  • Resolution: The ADC features a 12-bit resolution, providing precise digital representation of the analog input signal.
  • Sampling Rate: It offers a high-speed sampling rate, enabling efficient conversion of analog signals to digital data for real-time processing applications.
  • Multiple Input Channels: The AD7923SRUZ-EP is equipped with four single-ended input channels, allowing multiple signal inputs to be processed by a single ADC, which simplifies system design and reduces component count.
  • Interface: It incorporates a Serial Peripheral Interface (SPI) that facilitates easy integration into digital systems, providing a streamlined communication protocol with microcontrollers and digital processors.
  • Power Efficiency: This ADC is designed for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Extended Temperature Range: The device operates effectively across an extended temperature range, making it suitable for military and industrial environments that experience extreme temperatures.
  • Enhanced Product (EP) Series: As part of the EP series, the AD7923SRUZ-EP undergoes additional testing and quality processes to ensure robust performance in demanding conditions.

Applications:

The versatility of the AD7923SRUZ-EP makes it an excellent choice for a wide array of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Military and aerospace electronics

In conclusion, the AD7923SRUZ-EP ADC from Analog Devices Inc. is a highly reliable and accurate component that is engineered to withstand the challenges of extreme environments while maintaining high performance. Its robust feature set ensures that it can be integrated into a variety of sophisticated electronic systems requiring precise data conversion from analog to digital form.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess