EN
  • EN
  • DE

AD7894ARZ-2REEL7

Part No AD7894ARZ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 8SOIC / 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number AD7894
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7894ARZ-2REEL7CT,AD7894ARZ-2REEL7-ND,AD7894ARZ-2REEL7TR,AD7894ARZ-2REEL7DKR
Standard Package 1,000
Win Source Part Number 1318478-AD7894ARZ-2REEL7
Ultra Librarian 3D Model Ultra Librarian AD7894ARZ-2REEL7 CAD Model

Description

Product Overview: AD7894ARZ-2REEL7

The AD7894ARZ-2REEL7 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision electronic components. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems.

Key Features

  • Resolution: 14-bit resolution provides high precision for demanding applications.
  • Sampling Rate: A maximum sampling rate of 2 MSPS (Mega Samples Per Second) ensures rapid data acquisition.
  • Input Voltage Range: The input voltage range is versatile, accommodating various signal levels.
  • Interface: Features a serial interface for convenient digital communication.
  • Power Supply: Operates from a single 5 V power supply, optimizing power efficiency.
  • Package: Available in a compact surface-mount package (SOIC-16), suitable for space-constrained applications.

Performance and Reliability

The AD7894ARZ-2REEL7 is engineered to deliver not only high-speed performance but also stability and reliability over its operational lifespan. Its robust design ensures consistent performance even in harsh environmental conditions. The ADC's high resolution and fast sampling rate make it an ideal choice for applications where precision and quick response times are critical.

Applications

This ADC is versatile and can be employed in various sectors. In industrial settings, it can be used for process control, instrumentation, and automation. In the medical field, it aids in precise measurements for diagnostic equipment. For data systems, it ensures accurate signal conversion, enhancing the integrity of the data collected.

Ordering Information

The AD7894ARZ-2REEL7 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. The "REEL7" designation indicates that the product is provided in a 7-inch reel, commonly used for automated pick-and-place manufacturing processes.

For detailed specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2117 $68.4234
5+ $28.0711 $140.3555
7+ $27.1939 $190.3573
9+ $26.3167 $236.8503
12+ $25.4395 $305.2740
16+ $22.8078 $364.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess