EN
  • EN
  • DE

AD7812YRUZ-REEL

Part No AD7812YRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 20TSSOP / 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 350k
Number of Inputs 7, 8
Input Type Pseudo-Differential, Single Ended
Data Interface DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
Base Product Number AD7812
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7812YRUZ-REEL,AD7812YRUZ-REELDKR,AD7812YRUZ-REELCT,ANAANAAD7812YRUZ-REEL,AD7812YRUZ-REEL-ND,AD7812YRUZ-REELTR
Standard Package 2,500
Win Source Part Number 1318365-AD7812YRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7812YRUZ-REEL CAD Model

Description

Product Overview: AD7812YRUZ-REEL

The AD7812YRUZ-REEL from Analog Devices Inc. is a high-performance, 12-bit analog-to-digital converter (ADC) that offers excellent accuracy and speed for a wide range of applications. This ADC is part of Analog Devices' renowned data conversion product line and comes in a convenient tape and reel package, making it suitable for automated assembly processes and mass production.

The AD7812YRUZ-REEL features a parallel interface, allowing for easy integration with microcontrollers and digital signal processors. With its 12-bit resolution, the AD7812 provides precise digital representations of analog signals, which is essential for applications requiring high-resolution measurements such as industrial control systems, medical instrumentation, and data acquisition systems.

One of the key advantages of the AD7812YRUZ-REEL is its fast conversion rate, capable of processing up to 200 kSPS (kilo-samples per second). This speed makes it an excellent choice for systems that require real-time data processing and tight control loops. Additionally, the device operates on a single 2.7V to 5.5V power supply, providing flexibility in various power environments and helping to maintain energy efficiency in battery-powered devices.

The compact TSSOP (Thin Shrink Small Outline Package) form factor of the AD7812YRUZ-REEL ensures a minimal footprint on printed circuit boards (PCBs), which is particularly beneficial for space-constrained applications. The device also features an on-chip track and hold function, which stabilizes the input signal during the conversion process, ensuring accurate and consistent results.

For enhanced reliability, the AD7812YRUZ-REEL includes over-temperature and over-voltage protection, safeguarding the device and the system against potential damage from abnormal operating conditions. Furthermore, its robust design is characterized by a wide operating temperature range, making it suitable for industrial environments where temperatures can vary significantly.

In summary, the AD7812YRUZ-REEL from Analog Devices Inc. is a versatile and reliable ADC solution that combines high resolution, speed, and efficiency, ideal for precision data conversion in a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess