EN
  • EN
  • DE

AD7708BRU-REEL7

Part No AD7708BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 28TSSOP / 16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 1.37k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Surface Mount
Base Product Number AD7708
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7708BRU-REEL7DKR,2156-AD7708BRU-REEL7,AD7708BRU-REEL7CT,AD7708BRU-REEL7TR,2156-AD7708BRU-REEL7-ADTR-ND,AD7708BRU-REEL7-ND,ANAANAAD7708BRU-REEL7
Standard Package 1,000
Win Source Part Number 1321150-AD7708BRU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7708BRU-REEL7 CAD Model

Description

Product Overview: AD7708BRU-REEL7

The AD7708BRU-REEL7 is a high-performance, multichannel analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the field of precision electronic components. This ADC is designed to provide exceptional accuracy and flexibility, making it ideal for a wide range of applications, including industrial process control, instrumentation, and monitoring systems.

Key Features

  • Resolution: The AD7708BRU-REEL7 offers a 16-bit resolution, ensuring high-precision data conversion for critical applications.
  • Channel Count: This ADC features multiple analog input channels, providing versatility in handling various signal inputs simultaneously.
  • Data Rate: It delivers a variable data rate that can be adjusted according to the needs of the application, optimizing performance and power consumption.
  • Interface: Equipped with a serial interface, the AD7708BRU-REEL7 allows for easy communication with microcontrollers and digital systems.
  • Power Supply: Operating on a single power supply, this ADC simplifies power management within the system.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications

The AD7708BRU-REEL7 is designed for use in a variety of high-accuracy measurement applications. It is particularly well-suited for:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Temperature monitoring systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7708BRU-REEL7 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it operates effectively in demanding environments. Additionally, the device is available in a tape and reel packaging option, which facilitates efficient assembly processes for high-volume production.

With its combination of precision, flexibility, and reliability, the AD7708BRU-REEL7 ADC from Analog Devices Inc. is an excellent choice for system designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess