The AD7475ARMZ is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact ADC is part of their AD7475 series, designed to deliver exceptional accuracy and speed while maintaining power efficiency, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.
Key Features
- Precision Conversion: With its 12-bit resolution, the AD7475ARMZ offers precise digital representation of analog signals, ensuring accurate data capture for critical applications.
- High-Speed Operation: The device boasts a fast conversion rate, capable of processing data at speeds suitable for high-performance systems.
- Low Power Consumption: Designed with power efficiency in mind, this ADC operates on a low supply voltage, minimizing power requirements without compromising performance.
- Compact Package: The AD7475ARMZ comes in a small MSOP (Micro Small Outline Package) form factor, which is beneficial for space-constrained applications.
- SPI-Compatible Serial Interface: The ADC features a Serial Peripheral Interface (SPI) that allows for easy integration with microcontrollers and digital systems.
Applications
The versatility of the AD7475ARMZ ADC makes it suitable for a variety of applications, including:
- Battery-powered devices
- Data acquisition systems
- Portable medical devices
- Industrial process control
- Instrumentation
Technical Specifications
Parameter
Value
Resolution
12 bits
Input Voltage Range
0 V to V<sub>REF
Supply Voltage
2.7 V to 5.25 V
Package Type
MSOP-8
Operating Temperature
-40°C to +85°C
With its robust set of features, the AD7475ARMZ by Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and efficient ADC solution. Its integration of speed, precision, and low power consumption within a compact package makes it a versatile component for modern electronic systems.