EN
  • EN
  • DE

AD7414ARM-1

Part No AD7414ARM-1
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC SENSOR TEMP 10BIT DGTL 8-MSOP / Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 10 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Test Condition 40°C (-40°C ~ 85°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7414ARM-1,2156-AD7414ARM-1-AD
Standard Package 50
Win Source Part Number 1336504-AD7414ARM-1
Ultra Librarian 3D Model Ultra Librarian AD7414ARM-1 CAD Model

Description

Product Overview: AD7414ARM-1 from Analog Devices Inc.

The AD7414ARM-1 is a high-precision, digital temperature sensor from Analog Devices Inc., renowned for its accuracy and reliability in temperature monitoring applications. This compact, single-channel device offers a wide range of features that make it an ideal choice for a variety of systems where temperature control is crucial.

Key Features

  • Temperature Measurement: The AD7414ARM-1 provides a temperature measurement range of -40°C to +125°C, making it suitable for diverse environments.
  • High Accuracy: With an accuracy of ±1°C, this sensor ensures precise temperature readings, which is critical in applications where temperature regulation is essential.
  • Serial Interface: It incorporates a serial I²C interface for easy communication with microcontrollers and other digital systems, allowing for straightforward integration into existing designs.
  • Programmable Resolution: The device offers programmable resolution settings of 9 to 12 bits, providing flexibility in the balance between conversion speed and resolution.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7414ARM-1 operates with a low supply voltage from 2.7V to 5.5V and features a shutdown mode to further reduce power usage when not actively measuring temperature.
  • Small Footprint: Housed in a compact MSOP (Mini Small Outline Package), the sensor takes up minimal space on a printed circuit board, which is particularly advantageous for space-constrained applications.

Applications

The AD7414ARM-1 is versatile and can be used in a variety of sectors, including:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial and medical instrumentation
  • Environmental control systems
  • Electronic test and measurement devices

Product Specifications

The AD7414ARM-1 is available in a 8-lead MSOP package and is specified over the commercial temperature range of −40°C to +125°C. With its robust design and high level of integration, this temperature sensor from Analog Devices Inc. stands out as a top choice for engineers and designers looking to incorporate accurate temperature monitoring into their systems.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess