EN
  • EN
  • DE

AD7391ARZ-REEL

Part No AD7391ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 1
Settling Time 70µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number AD7391
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7391ARZ-REELTR,AD7391ARZ-REELCT,AD7391ARZ-REEL-ND,AD7391ARZ-REELDKR
Standard Package 2,500
Win Source Part Number 1317939-AD7391ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7391ARZ-REEL CAD Model

Description

The AD7391ARZ-REEL from Analog Devices Inc. is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) that offers a compact and efficient solution for a wide range of applications. This precision DAC is designed to meet the rigorous demands of modern electronic systems, providing accurate voltage outputs with a minimal footprint.

Key Features:

  • Resolution: 10-bit DAC ensures fine granularity of the analog output, allowing for precise control in various applications.
  • Power Efficiency: Low power consumption makes it ideal for battery-powered and portable devices, ensuring longer operational life without compromising performance.
  • Output Range: The DAC provides a versatile output range that can be configured to match the needs of the target application.
  • Package: Available in a compact SOIC package, the AD7391ARZ-REEL is designed for space-constrained applications.
  • Interface: It features a simple serial interface that supports SPI/QSPI/MICROWIRE/DSP interface standards, making it easy to integrate into a variety of digital systems.
  • Supply Voltage: Operates from a single 2.7 V to 5.5 V power supply, providing design flexibility for different system voltages.
  • Settling Time: Fast settling time ensures quick response to changes in input data, which is critical for high-speed applications.
  • Reference: The device includes an internal reference, reducing the number of external components required for operation.

Applications:

The AD7391ARZ-REEL is suitable for a multitude of applications, including but not limited to:

  • Portable battery-powered devices
  • Digital gain and offset adjustment
  • Process control and automation
  • Data acquisition systems
  • Analog output drivers for digital systems

With its robust feature set and versatile performance characteristics, the AD7391ARZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and precise DAC in their systems. Its combination of low power consumption, high resolution, and compact form factor make it an attractive option for a wide array of electronic designs.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess