The AD7284WBSWZ-RL, manufactured by Analog Devices Inc., is a high-precision, multifunctional battery monitoring system specifically designed for use in lithium-ion battery packs. This integrated circuit (IC) is a critical component for applications that require reliable battery management, such as electric vehicles, energy storage systems, and portable electronics.
Key Features
- High Accuracy: The AD7284WBSWZ-RL provides precise measurements of cell voltages, ensuring optimal battery performance and longevity.
- Multiple Channel Monitoring: It is capable of monitoring up to eight lithium-ion cells in series, making it versatile for various battery configurations.
- Integrated Diagnostics: The device includes self-test capabilities that enhance the safety and reliability of the battery system.
- Robust Communication: A robust daisy-chainable serial peripheral interface (SPI) allows for reliable communication even in harsh environments.
- Temperature Measurement: The IC integrates temperature sensors to monitor the battery pack's thermal conditions, which is vital for maintaining safe operation.
Technical Specifications
- Operating Voltage Range: 6 V to 30 V
- Cell Voltage Measurement Range: 0 V to 5 V with ±5 mV accuracy
- Operating Temperature Range: -40°C to +105°C
- Packaging: 64-lead LQFP
Applications
The AD7284WBSWZ-RL is suitable for a wide array of applications that demand precise battery management and monitoring, including but not limited to:
- Electric and Hybrid Electric Vehicles (EV/HEV)
- Energy Storage Systems (ESS)
- Uninterruptible Power Supplies (UPS)
- Portable Power Tools
- Medical Devices
Ordering Information
The product is available in a tape and reel format, denoted by the 'RL' suffix in the part number, facilitating its use in high-volume manufacturing environments. For detailed ordering information and to request samples, please visit the Analog Devices Inc. website or contact an authorized distributor.