EN
  • EN
  • DE

AD7124-4BBCPZ-RL

Part No AD7124-4BBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32LFCSP / 24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 19.2k
Number of Inputs 4, 7
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Surface Mount
Base Product Number AD7124
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7124-4BBCPZ-RL-ND,505-AD7124-4BBCPZ-RLTR,-2735-AD7124-4BBCPZ-RLCT
Standard Package 5,000
Win Source Part Number 1318377-AD7124-4BBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7124-4BBCPZ-RL CAD Model

Description

Product Overview: AD7124-4BBCPZ-RL

The AD7124-4BBCPZ-RL is a high-performance, low noise, analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit is specifically designed for low-power, high-precision sensor and instrumentation applications. It is part of the AD7124 family and offers a complete front-end solution for accurate data acquisition systems.

Key Features:

  • Precision: The AD7124-4BBCPZ-RL features a 24-bit sigma-delta (Σ-Δ) ADC with a configurable data output rate, providing excellent dynamic range and ensuring high precision in measurement.
  • Channel Count: It includes 4 differential or 7 single-ended inputs, allowing for multiple sensor types to be connected with fewer components.
  • Low Power Consumption: The device is optimized for power-sensitive applications, offering normal and low power operating modes to balance performance with power efficiency.
  • Integrated Features: On-chip low noise programmable gain amplifier (PGA), precision reference, and reference buffer simplify design and reduce external component count.
  • Flexibility: The AD7124-4BBCPZ-RL supports a wide range of voltage supplies and multiple interface options, including SPI, ensuring easy integration into various system designs.
  • Robustness: It provides extensive diagnostic features, including cyclic redundancy check (CRC) error checking and a watchdog timer, enhancing system reliability.

Applications:

  • Industrial Process Control
  • Temperature Measurement Systems
  • Pressure Measurement Systems
  • Weigh Scales
  • Medical and Healthcare Systems
  • Instrumentation

The AD7124-4BBCPZ-RL is presented in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications while providing excellent thermal performance. With its combination of integration, precision, and low power, the AD7124-4BBCPZ-RL ADC is an ideal choice for designers looking to improve system accuracy and efficiency in a variety of demanding applications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to consult the datasheet and product resources available on the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6567 $87.3134
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess