EN
  • EN
  • DE

AD6674BCPZ-500

Part No AD6674BCPZ-500
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC ADC IF RX 2CH 500MSPS / RF IC IF Receiver Cellular 385MHz 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Packaging Tray
Function IF Receiver
Frequency 385MHz
RF Type Cellular
Mounting Surface Mount
Case / Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Base Product Number AD6674
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318370-AD6674BCPZ-500
Ultra Librarian 3D Model Ultra Librarian AD6674BCPZ-500 CAD Model

Description

Product Overview: AD6674BCPZ-500 from Analog Devices Inc.

The AD6674BCPZ-500 is a high-performance intermediate frequency (IF) receiver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is tailored for applications that require a wide dynamic range and high signal quality, such as wireless infrastructure, radar systems, and electronic warfare.

Key Features

  • Wideband IF Receiver: The AD6674BCPZ-500 operates at a 500 MHz sampling rate, making it ideal for wideband applications that require high-speed data acquisition.
  • High Dynamic Range: With its superior spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), the AD6674 ensures excellent signal fidelity and clarity, which is critical for advanced communication systems.
  • Digital Signal Processing: The device includes integrated digital down-conversion (DDC) and other digital signal processing features that reduce system complexity and improve performance.
  • Programmable Fir Filter: It offers a programmable finite impulse response (FIR) filter that allows users to tailor the receiver's response to specific application needs.
  • Power Efficiency: The AD6674 is designed with power efficiency in mind, making it suitable for systems where power consumption is a concern.
  • Compact Packaging: Housed in a compact LFCSP (lead frame chip scale package), the AD6674BCPZ-500 is space-efficient, fitting easily into space-constrained designs.

Applications

  • Wireless Infrastructure (4G/5G Base Stations)
  • Radar and Satellite Communications
  • Electronic Warfare and Defense Systems
  • Instrumentation and Test Equipment

The AD6674BCPZ-500 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that enhances the performance and efficiency of electronic systems. With its robust feature set and high-speed capabilities, the AD6674 is a versatile solution that meets the stringent requirements of modern IF sampling applications.

Ordering Information

To inquire or order the AD6674BCPZ-500, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through official channels, thus guaranteeing you receive the full benefits of Analog Devices' quality and performance.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $600.6000 $600.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess