EN
  • EN
  • DE

AD648JRZ-REEL

Part No AD648JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC  /  J-FET Amplifier 2 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 1.8V/µs
Gain Bandwidth Product 1 MHz
-3db Bandwidth 1 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 750 µV
Current - Supply 340µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD648
Other Names AD648JRZ-REEL,AD648JRZ-REELTR,AD648JRZ-REELDKR,505-AD648JRZ-REELTR,AD648JRZ-REELTR,505-AD648JRZ-REELDKR,AD648JRZ-REELDKR,AD648JRZ-REELCT,505-AD648JRZ-REELCT,AD648JRZ-REELCT,-2735-AD648JRZ-REELCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260564-AD648JRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD648JRZ-REEL CAD Model

Description

Product Overview: AD648JRZ-REEL

The AD648JRZ-REEL is a high-performance, precision, dual operational amplifier from Analog Devices Inc., designed to offer excellent accuracy and stability for a wide range of applications. Packaged in a convenient tape and reel format, it is ideal for automated production processes, ensuring ease of integration into various electronic systems.

This operational amplifier is characterized by its low power consumption and high input impedance, making it an excellent choice for battery-powered devices and applications requiring long-term stability. The AD648JRZ-REEL is particularly well-suited for use in medical instrumentation, precision filters, and data acquisition systems due to its low noise and high fidelity signal amplification.

Key Features:

  • Low Power Consumption: With a supply current of just 450 μA per amplifier, the AD648JRZ-REEL is an energy-efficient solution for portable and remote applications.
  • High Precision: It offers excellent offset voltage and drift characteristics, ensuring reliable performance over a wide temperature range.
  • Wide Power Supply Range: The device can operate from a single supply of +5V to +36V or dual supplies of ±2.5V to ±18V, providing flexibility in various circuit configurations.
  • High Input Impedance: The JFET input stage provides high input impedance, minimizing the loading effect on the source circuit.
  • Low Total Harmonic Distortion: This makes the AD648JRZ-REEL suitable for audio applications and other sensitive signal processing tasks.

Applications:

  • Medical Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Instrumentation Amplifiers
  • Audio Processing

The AD648JRZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality components for precision electronics. Its robust design and flexible power supply options make it a versatile choice for engineers looking to enhance the performance and reliability of their systems. Whether for industrial, medical, or consumer electronics, the AD648JRZ-REEL stands out as a top-tier dual operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess