EN
  • EN
  • DE

AD5940BCBZ-RL

Part No AD5940BCBZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 16BIT 56WLCSP / 1 Channel AFE 16 Bit 56-WLCSP (3.56x4.16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of Channels 1
Voltage - Supply, Analog 2.8V ~ 3.6V
Voltage - Supply, Digital 2.8V ~ 3.6V
Mounting Surface Mount
Case / Package 56-UFBGA, WLCSP
Supplier Device Package 56-WLCSP (3.56x4.16)
Base Product Number AD5940
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5940BCBZ-RLCT,AD5940BCBZ-RLTR,AD5940BCBZ-RLDKR,505-AD5940BCBZ-RLTR,AD5940BCBZ-RLDKR-ND,AD5940BCBZ-RLCT-ND,505-AD5940BCBZ-RLCT,AD5940BCBZ-RLCT,-2735-AD5940BCBZ-RLDKR,505-AD5940BCBZ-RLDKR,-2735-AD5940BCBZ-RL,-2735-AD5940BCBZ-RL-ND,AD5940BCBZ-RLTR-ND,AD5940BCBZ-RL-ND
Standard Package 5,000
Win Source Part Number 1318353-AD5940BCBZ-RL
Ultra Librarian 3D Model Ultra Librarian AD5940BCBZ-RL CAD Model

Description

The AD5940BCBZ-RL from Analog Devices Inc. is a high precision, low power analog front end (AFE) designed for a variety of applications including bio-electrical and chemical sensing. This versatile component is ideal for wearable devices, fitness and health monitoring equipment, and industrial monitoring systems.

Key Features

  • High Precision: The AD5940 features a 16-bit, 800 kSPS, sigma-delta ADC with a low noise performance, ensuring accurate and reliable measurements.
  • Low Power Consumption: Designed for battery-powered applications, it offers a power-efficient solution with a typical current consumption as low as 1.4 µA in standby mode.
  • Integrated Potentiostat: An on-chip potentiostat with TIA (transimpedance amplifier) makes it suitable for electrochemical sensor applications, simplifying design and reducing external component count.
  • Flexible Configuration: The device includes a programmable gain amplifier (PGA) and a digital-to-analog converter (DAC) for sensor excitation, providing versatility in various measurement setups.
  • Impedance Measurement: Capable of performing complex impedance measurements, the AD5940 is an excellent choice for bio-impedance analysis and other impedance-based sensor applications.

Applications

  • Wearable Health Monitoring
  • Fitness Tracking Devices
  • Industrial Process Control
  • Electrochemical Gas Sensing
  • Bio-impedance Analysis

Product Details

The AD5940BCBZ-RL is available in a compact 2.769 mm × 3.175 mm, 20-ball WLCSP (Wafer Level Chip Scale Package) that is suitable for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in diverse environments.

Ordering Information

For ordering, the product is available with the part number AD5940BCBZ-RL, where 'RL' denotes the product is offered in tape and reel packaging for automated assembly processes. For detailed information, datasheets, and technical support, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess