EN
  • EN
  • DE

AD5761RTRUZ-EP-RL7

Part No AD5761RTRUZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-BIT 1LSB, 5PPM REFERENCE / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number AD5761
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1265226-AD5761RTRUZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian AD5761RTRUZ-EP-RL7 CAD Model

Description

Product Overview: AD5761RTRUZ-EP-RL7

The AD5761RTRUZ-EP-RL7 is a high-precision, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., engineered to meet the rigorous demands of industrial and instrumentation applications. This robust component is part of the Enhanced Products (EP) portfolio, which is characterized by its performance across extended temperature ranges and its reliability under harsh environmental conditions.

Key Features

  • Resolution: The AD5761RTRUZ-EP-RL7 offers a 16-bit resolution, providing fine-grain control over analog output with a high degree of accuracy.
  • Output Range: It features a flexible output range that can be programmed to various industry-standard voltage ranges, making it suitable for a wide array of applications.
  • Integrated Reference: An on-chip precision reference minimizes the need for external components, simplifying the design and reducing the overall footprint.
  • Extended Temperature Range: This device is designed to operate reliably over an extended industrial temperature range, ensuring consistent performance in extreme conditions.
  • Robust Packaging: The AD5761RTRUZ-EP-RL7 comes in a compact TSSOP package, ideal for space-constrained applications while providing excellent thermal performance.

Applications

The AD5761RTRUZ-EP-RL7 is well-suited for a variety of applications where precision and stability are paramount. Typical applications include:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial instrumentation
  • Automotive testing and control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5761RTRUZ-EP-RL7 is no exception. As part of the EP series, this product undergoes additional testing and quality measures to ensure it meets stringent requirements. This includes enhanced product change and obsolescence management, making it a reliable choice for mission-critical systems.

With its combination of performance, flexibility, and reliability, the AD5761RTRUZ-EP-RL7 from Analog Devices Inc. is an excellent choice for designers looking to incorporate a high-precision DAC into their industrial or instrumentation systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1721 $66.5163
7+ $18.1926 $127.3482
10+ $17.6241 $176.2410
14+ $17.0556 $238.7784
18+ $16.4869 $296.7642
24+ $14.7815 $354.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess