EN
  • EN
  • DE

AD5751ACPZ-REEL7

Part No AD5751ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 32LFCSP / Instrumentation Amplifier 1 Circuit 32-LFCSP-VQ (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2V/µs
Current - Supply 5.2mA
Current - Output / Channel 24 mA
Voltage - Supply Span (Min) 10.8 V
Voltage - Supply Span (Max) 55 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number AD5751
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350571-AD5751ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5751ACPZ-REEL7 CAD Model

Description

Product Overview: AD5751ACPZ-REEL7

The AD5751ACPZ-REEL7 is a high-performance, single-channel, voltage/current output driver that is part of the renowned Analog Devices Inc. product line. It is designed to meet the needs of industrial control systems, such as those used in automated test equipment, process control, and other precision applications that require a robust and reliable signal conversion solution.

Key Features

  • Output Range Flexibility: The AD5751ACPZ-REEL7 offers a wide range of programmable output ranges, including 0 V to 5 V, 0 V to 10 V, ±5 V, ±10 V for voltage outputs, and 4 mA to 20 mA, 0 mA to 20 mA, and 0 mA to 24 mA for current outputs, ensuring compatibility with a diverse array of sensors and actuators.
  • On-Chip Diagnostics: Equipped with sophisticated diagnostic features, this device can detect open circuit, short circuit, over-temperature, and under/over voltage conditions, providing a high level of safety and reliability.
  • High Accuracy: With its precision DAC (digital-to-analog converter) and on-chip output error detection, the AD5751ACPZ-REEL7 ensures high accuracy and stability in signal conversion, making it an ideal choice for critical applications.
  • Integrated Protection: The device includes overcurrent protection and a programmable current limit, which helps to prevent damage to the device and the system it is controlling.
  • Software Programmability: The output range and control parameters can be easily programmed via a serial peripheral interface (SPI), offering flexibility and ease of use for system designers.

Package and Supply Information

The AD5751ACPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. This package is RoHS compliant and is provided in a 7-inch reel, facilitating efficient handling and manufacturing processes. The device operates over a wide supply voltage range, accommodating various system design requirements.

Applications

Thanks to its versatility and high performance, the AD5751ACPZ-REEL7 is ideal for a variety of applications, including:

  • Industrial Process Control
  • Automated Test Equipment
  • Actuator Control
  • Data Acquisition Systems
  • Digital Control Loops

With its robust set of features, the AD5751ACPZ-REEL7 from Analog Devices Inc. stands as a reliable solution for professionals seeking a high-quality, programmable voltage/current output driver that delivers precision and durability in demanding industrial environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9332 $71.7996
6+ $19.6375 $117.8250
10+ $19.0239 $190.2390
13+ $18.4102 $239.3326
17+ $17.7966 $302.5422
22+ $15.9556 $351.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess