EN
  • EN
  • DE

AD5737ACPZ-RL7

Part No AD5737ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD5737
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 4
Settling Time 15µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 9V ~ 33V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.006, ±11
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting SMD (SMT)
Base Product Number AD5737
Other Names -2735-AD5737ACPZ-RL7CT,505-AD5737ACPZ-RL7TR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265207-AD5737ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5737ACPZ-RL7 CAD Model

Description

The AD5737ACPZ-RL7, manufactured by Analog Devices Inc., is a high-performance, precision digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial and communication applications. This sophisticated component is housed in a compact LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the circuit board, making it an ideal solution for space-constrained designs.

Key Features

  • High Resolution: The AD5737ACPZ-RL7 boasts a 12-bit resolution, providing fine granularity and precise control over analog output signals.
  • Wide Output Range: It is capable of generating bipolar voltage outputs, which allows for a broad range of signal generation capabilities.
  • Integrated Output Amplifier: This DAC includes an onboard output amplifier that can drive capacitive loads, simplifying design and reducing external component requirements.
  • Thermal Protection: The device features over-temperature protection, ensuring reliable operation under varying environmental conditions.
  • Flexible Power Supply: It operates with a dual power supply, accommodating various system architectures.
  • Serial Interface: The AD5737ACPZ-RL7 is equipped with a serial peripheral interface (SPI), which allows for easy integration with microcontrollers and digital systems.

Applications

The versatility of the AD5737ACPZ-RL7 makes it suitable for a wide array of applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Automatic test equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5737ACPZ-RL7 is no exception and is built to the highest industry standards, ensuring performance and durability for critical applications. Customers can trust in the robustness of this component to perform consistently over time.

Ordering Information

The AD5737ACPZ-RL7 is available in a tape and reel format, denoted by the ‘-RL7’ suffix, facilitating efficient handling and placement during the manufacturing process. For more information or to place an order, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess