EN
  • EN
  • DE

AD5260BRUZ50-REEL7

Part No AD5260BRUZ50-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 4.5V ~ 16.5V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5260
Other Names AD5260BRUZ50REEL7TR,AD5260BRUZ50-REEL7DKR,AD5260BRUZ50REEL7,AD5260BRUZ50REEL7TR,AD5260BRUZ50REEL7,AD5260BRUZ50-REEL7CT,AD5260BRUZ50-REEL7TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265239-AD5260BRUZ50-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5260BRUZ50-REEL7 CAD Model

Description

AD5260BRUZ50-REEL7 - Digital Potentiometer by Analog Devices Inc.

The AD5260BRUZ50-REEL7 is a high-performance digital potentiometer (digipot) offered by Analog Devices Inc., a leading name in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This compact and versatile component is an ideal solution for applications requiring precise resistance tuning controlled by digital signals.

Key Features:

  • Single-Channel, 256-Position: The device features a single potentiometer channel with 256 resistive positions, allowing for fine adjustments to the resistance value.
  • 50 kΩ End-to-End Resistance: The total end-to-end resistance of the potentiometer is 50 kΩ, making it suitable for a wide range of applications.
  • Nonvolatile Memory: The AD5260BRUZ50-REEL7 includes nonvolatile memory (EEPROM), enabling the device to retain the last programmed resistance value even after power-off, ensuring consistent performance across power cycles.
  • Serial Interface: It offers a 3-wire SPI-compatible serial interface for communication, which simplifies integration with microcontrollers and other digital systems.
  • Compact Packaging: This digital potentiometer comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various supply levels for flexible design options.

Applications:

The AD5260BRUZ50-REEL7 is designed for use in a diverse array of applications, including but not limited to:

  • Adjustable power supplies and regulators
  • Programmable filters and delays
  • Calibration and trimming systems
  • Audio/visual equipment
  • Automotive electronics
  • Industrial control systems

Its precision and programmability make it a go-to choice for engineers and designers who require a reliable and flexible method to control resistance programmatically. With its robust feature set and the backing of Analog Devices' reputation for quality, the AD5260BRUZ50-REEL7 is an excellent choice for your next digital potentiometer application.

For more detailed specifications and application notes, please refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6577 $53.6039
16+ $6.2833 $100.5328
25+ $6.0869 $152.1725
34+ $5.8906 $200.2804
44+ $5.6942 $250.5448
59+ $5.1052 $301.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess