EN
  • EN
  • DE

AD5233BRUZ50

Part No AD5233BRUZ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 64TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient (Typ) 600ppm/°C
Mounting Surface Mount
Supplier Device Package 24-TSSOP
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 15
Base Product Number AD5233
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD5233BRUZ50,ANAANAAD5233BRUZ50,-2735-AD5233BRUZ50
Standard Package 62
Win Source Part Number 1321483-AD5233BRUZ50
Ultra Librarian 3D Model Ultra Librarian AD5233BRUZ50 CAD Model

Description

The AD5233BRUZ50 from Analog Devices Inc. is a high-performance, 4-channel digital potentiometer that offers a reliable solution for precise resistance adjustment in a wide range of applications. This versatile component is designed to deliver top-notch performance in terms of accuracy, reliability, and ease of use.

Key Features:

  • Resistance Options: The device offers 50 kΩ resistance with an end-to-end resistance tolerance of ±30%.
  • Channels: It comes with four independent resistor channels, providing multiple adjustment options within a single package.
  • Resolution: Each channel of the AD5233BRUZ50 boasts a 1024-position resolution, allowing for fine-grained control over resistance settings.
  • Interface: The digital potentiometer utilizes a user-friendly SPI interface, ensuring easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates over a wide supply range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Temperature Range: The device is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: The AD5233BRUZ50 is available in a compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

The AD5233BRUZ50 is an excellent choice for a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Programmable filters and delays
  • Audio volume control
  • LED brightness control

With its robust feature set, the AD5233BRUZ50 is an essential component for designers looking to add digital control to analog circuits. Its precision and flexibility make it a go-to solution for applications requiring programmable resistance adjustments.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess