EN
  • EN
  • DE

AD5124BRUZ10-RL7

Part No AD5124BRUZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 128TAP, QUAD DIGIPOT, NVM, SPI / Digital Potentiometer 10k Ohm 4 Circuit 128 Taps SPI Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 128
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin, Selectable Address
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Surface Mount
Supplier Device Package 16-TSSOP
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 55
Base Product Number AD5124
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD5124BRUZ10-RL7TR
Standard Package 1,000
Win Source Part Number 1319612-AD5124BRUZ10-RL7
Ultra Librarian 3D Model Ultra Librarian AD5124BRUZ10-RL7 CAD Model

Description

Product Overview: AD5124BRUZ10-RL7 from Analog Devices Inc.

The AD5124BRUZ10-RL7 is a high-performance, 4-channel, 10-bit digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact, digitally controlled variable resistor device serves as an ideal solution for applications requiring precise resistance tuning. It is commonly used in adjustment and calibration systems, where it can replace mechanical potentiometers or trimmers with a digital precision equivalent.

With a resistance range of 10 kΩ, the AD5124BRUZ10-RL7 offers a smooth and continuous adjustment of resistance values from 0 to 10 kΩ. The device operates from a single 2.7V to 5.5V supply, providing compatibility with a wide range of supply voltages, making it versatile for various applications. The digital interface of the potentiometer includes an I²C-compatible interface, which allows for easy communication and control using just two wires.

Each of the four resistor channels can be individually programmed via the digital interface, enabling precise setting and adjustment of resistance values. This feature is particularly useful in applications that require fine-tuning of multiple parameters simultaneously, such as in audio control, filter adjustments, or power supply trimming.

The AD5124BRUZ10-RL7 is available in a compact TSSOP-14 package, which is well-suited for space-constrained applications. The device also features a wide operating temperature range of -40°C to +105°C, ensuring reliable performance across various environmental conditions. Additionally, the potentiometer has a nominal resistance temperature coefficient of 35 ppm/°C, providing stable performance over the temperature range.

Key features of the AD5124BRUZ10-RL7 include nonvolatile memory (EEPROM), which allows the resistance settings to be stored and retained even when the power is turned off. This ensures that the device maintains its last programmed resistance value upon power-up, simplifying the system design by eliminating the need for recalibration.

The AD5124BRUZ10-RL7 from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality components for precision electronic applications. Its robust design, ease of use, and digital control make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess